EN
  • EN
  • DE
  • IT

MSP430G2553IPW0RQ1

Part No MSP430G2553IPW0RQ1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features MSP430 series Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 20-TSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, MSP430G2
Package Reel - TR
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 16
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name 430G2553
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886041-MSP430G2553IPW0RQ1
Ultra Librarian 3D Model Ultra Librarian MSP430G2553IPW0RQ1 CAD Model

Description

Product Overview: MSP430G2553IPW0RQ1

The MSP430G2553IPW0RQ1 is a powerful and versatile microcontroller unit (MCU) from Texas Instruments, renowned for its exceptional integration of features that cater to a wide array of applications. This MCU is part of the MSP430 family, which is well-known for its ultra-low power consumption, making it an ideal choice for battery-powered and portable devices.

Key Features

  • 16-bit RISC Architecture: At the heart of the MSP430G2553IPW0RQ1 is a 16-bit RISC CPU that provides a balanced combination of speed and power efficiency. This architecture allows for fast processing of instructions with minimal power waste.
  • Integrated Memory: The MCU comes with 16KB of flash memory and 512 bytes of RAM. This built-in memory is essential for applications that require on-chip storage for code and data.
  • Digital and Analog Peripherals: It includes a variety of peripherals such as digital I/O pins, timers, and built-in communication modules like I2C, SPI, and UART, which are essential for interfacing with other components and sensors. Additionally, the device features a 10-bit analog-to-digital converter (ADC) for interfacing with analog sensors.
  • Low Power Modes: Multiple low-power modes enable the MCU to conserve energy when not in active use, making it perfect for applications where power efficiency is critical.
  • Wide Operating Voltage Range: The MSP430G2553IPW0RQ1 operates over a voltage range of 1.8V to 3.6V, providing flexibility in power supply design.

Applications

The MSP430G2553IPW0RQ1 is suitable for a variety of applications, including but not limited to:

  • Consumer Electronics
  • Wireless Sensor Networks
  • Home Automation Systems
  • Industrial Control Systems
  • Portable Medical Devices

Package and Quality

The MCU is available in a TSSOP (Thin Shrink Small Outline Package) with 28 pins, which is suitable for space-constrained applications. Texas Instruments ensures high-quality and reliability standards, making the MSP430G2553IPW0RQ1 a trusted choice for both hobbyists and professional developers alike.

Overall, the MSP430G2553IPW0RQ1 by Texas Instruments is a robust and energy-efficient MCU that offers an excellent balance of performance, power consumption, and integrated features, making it a versatile solution for a multitude of embedded system applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $22.4752
Silicon Labs
IC MCU 8BIT 32KB FLASH 64TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 4KB FLASH 44TQFP
Lowest to $3.6557
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 20KB FLASH 44PLCC
Lowest to $12.2633
Renesas Electronics America
MICROCONTROLLER, 8-BIT, OTPROM, / * Microcontroller IC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64QFN
Lowest to $4.6187
SANYO Semiconductor (U.S.A) Corporation
MICROCONTROLLER 8-BIT LC8XX CPU / * Microcontroller IC
Lowest to $56.2418
Renesas Electronics America
16-BIT, GENERAL / 7790 SERIES / * Microcontroller IC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6153 $50.5377
22+ $4.6074 $101.3628
34+ $4.4635 $151.7590
47+ $4.3195 $203.0165
60+ $4.1755 $250.5300
81+ $3.7436 $303.2316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess