EN
  • EN
  • DE

MSP430I2041TPWR

Part No MSP430I2041TPWR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features - series Microcontroller IC 16-Bit 16.384Mhz 32KB (32K x 8) FLASH 28-TSSOP
Manufacturer Texas Instruments
Series MSP430I2xx
Package Reel - TR
Core Size 16-Bit
Speed 16.384Mhz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, PWM, WDT
Number of I/O 12
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Supply Voltage 2.2V ~ 3.6V
Data Converters A/D 4x24b Sigma-Delta
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 28-TSSOP (0.173", 4.40mm Width)
Case / Package 28-TSSOP
Family Name 430I2041
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 296-40426-1, 296-40426-2, -296-40426-1-ND, MSP430I2041TPWR-ND, 296-40426-6
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928203-MSP430I2041TPWR
Ultra Librarian 3D Model Ultra Librarian MSP430I2041TPWR CAD Model

Description

The MSP430I2041TPWR is a highly integrated, low-power microcontroller from Texas Instruments, designed for a vast range of industrial applications. This device is part of the MSP430 family, which is renowned for its exceptional power efficiency and robust performance in complex environments.

Key Features

  • 16-bit RISC Architecture: The MSP430 core provides a powerful computing platform with a simplified instruction set, optimized for low-power operations.
  • Integrated Peripherals: This microcontroller boasts a rich set of peripherals, including multi-channel analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and timers, enabling versatile control and sensing capabilities.
  • Low Power Consumption: With multiple power-saving modes, the MSP430I2041TPWR excels in applications where power efficiency is paramount, making it ideal for battery-powered and energy-harvesting systems.
  • Communication Interfaces: Equipped with SPI, I2C, and UART interfaces, this device allows for easy communication with other microcontrollers, sensors, and external memory, facilitating complex data exchange and control.
  • Wide Operating Temperature Range: The MSP430I2041TPWR is designed to operate reliably across a wide temperature range, making it suitable for harsh industrial environments.
  • Small Footprint: Housed in a TSSOP package, the microcontroller is compact and space-efficient, allowing for its use in space-constrained applications.

Applications

The versatility of the MSP430I2041TPWR makes it a perfect choice for a broad array of industrial applications, including:

  • Smart sensors and metering
  • Home automation systems
  • Portable medical devices
  • Energy management systems
  • Industrial control systems

With its integration of powerful features in a low-power design, the Texas Instruments MSP430I2041TPWR microcontroller stands out as a top choice for designers looking to create efficient, reliable, and high-performing industrial products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5661 $53.4915
35+ $2.9261 $102.4135
53+ $2.8346 $150.2338
73+ $2.7432 $200.2536
95+ $2.6517 $251.9115
127+ $2.3774 $301.9298
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess