EN
  • EN
  • DE

MSP432P401RIZXHT

Part No MSP432P401RIZXHT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 80NFBGA / MCU 32-bit ARM Cortex M4F RISC 256KB Flash 1.8V/2.5V 80-Pin NFBGA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP432
Packaging Reel package
Core Processor ARM Cortex-M4F
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 64
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 1.62 V ~ 3.7 V
Data Converters A/D 18x14b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 80-VFBGA
Manufacturer Package 80-NFBGA (5x5)
Win Source Part Number 789863-MSP432P401RIZXHT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name MSP432P401RI
ECCN 5A992.c
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP432P401RIZXHT CAD Model

Description

Introducing the MSP432P401RIZXHT Microcontroller from Texas Instruments

Experience the next level of high-performance mixed-signal processing with the MSP432P401RIZXHT microcontroller by Texas Instruments. This state-of-the-art microcontroller is designed to deliver superior efficiency and power management for a wide range of applications, from consumer electronics to industrial systems.

The MSP432P401RIZXHT is built on an ARM® Cortex®-M4F core, which operates at speeds up to 48 MHz. This powerful core is complemented by a floating-point unit (FPU) that enhances the computational efficiency, making it an ideal choice for math-intensive operations. With its 32-bit performance, the MSP432P401RIZXHT can handle complex algorithms and control tasks with ease.

Key Features:

  • Energy Efficiency: One of the standout features of this microcontroller is its ultra-low-power consumption. It is optimized for battery-powered and low-power applications, ensuring that your designs are both energy-efficient and cost-effective.
  • Memory Capacity: The MSP432P401RIZXHT comes with a generous memory configuration, including 256KB of Flash memory and 64KB of RAM. This ample memory space allows for robust application development and data storage.
  • Rich Set of Peripherals: A diverse range of integrated peripherals enhances the functionality of this microcontroller. These include multiple serial communication modules, a 14-bit analog-to-digital converter (ADC), and digital I/Os, among others, which provide flexibility in system design.
  • Integrated Security Features: Security is a top priority in today's connected world. The MSP432P401RIZXHT addresses this need with its built-in security features that protect against unauthorized access and ensure data integrity.
  • Extended Temperature Range: The device is designed to operate in extreme conditions, with an extended temperature range that ensures reliability and performance even in the toughest environments.

Whether you're developing smart meters, home automation systems, or portable medical devices, the MSP432P401RIZXHT offers a perfect blend of performance and power efficiency. Its robust architecture, coupled with Texas Instruments' support and resources, makes it an excellent choice for your next project.

Embrace the power of advanced microcontroller technology with the MSP432P401RIZXHT and take your designs to new heights of innovation and efficiency.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0164 $60.0656
9+ $12.3212 $110.8908
13+ $11.9362 $155.1706
18+ $11.5511 $207.9198
23+ $11.1661 $256.8203
30+ $10.0110 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess