EN
  • EN
  • DE

MUX507IPW

Part No MUX507IPW
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX DUAL 8:1 200OHM 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Series -
Package Tube
Product Status Active
Switch Circuit -
Number of Circuits 2
On-State Resistance (Max) 200Ohm
Channel-to-Channel Matching (ΔRon) 6Ohm
Voltage - Supply, Single (V+) 10V ~ 36V
Voltage - Supply, Dual (V±) ±5V ~ 18V
Switch Time (Ton, Toff) (Max) 136ns, 78ns
-3db Bandwidth -
Charge Injection 0.31pC
Channel Capacitance (CS(off), CD(off)) 2.1pF, 6.4pF
Current - Leakage (IS(off)) (Max) 1nA
Crosstalk -100dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number MUX507
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370849-MUX507IPW
Ultra Librarian 3D Model Ultra Librarian MUX507IPW CAD Model

Description

The MUX507IPW is a state-of-the-art analog multiplexer from Texas Instruments, designed to provide exceptional performance in a wide range of applications. This high-precision device is part of TI's extensive portfolio of multiplexers that offer robust signal routing capabilities for various systems.

Key Features

  • Channels: The MUX507IPW boasts an 8:1 single-ended channel configuration, enabling it to route eight different analog input signals to a single output, which simplifies design and saves on board space.
  • Low On-Resistance: With a low on-resistance of typically 160 ohms, this multiplexer ensures minimal signal attenuation, providing high-fidelity signal transmission through the switch.
  • Low Charge Injection: The device is designed with low charge injection, which minimizes signal distortion during switching, thereby preserving signal integrity.
  • Wide Operating Range: It operates over a broad supply voltage range from ±15V to +36V, or a single supply of +12V to +36V, accommodating a variety of use cases and power requirements.

Applications

The MUX507IPW is suitable for a diverse array of applications, including:

  • Data acquisition systems
  • Test equipment
  • Audio and video signal routing
  • Industrial process control
  • Medical instrumentation

Package and Quality

This multiplexer comes in a compact 16-pin TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications. Additionally, the MUX507IPW is characterized for operation from -40°C to +85°C, ensuring reliable performance in a wide range of environmental conditions.

Conclusion

With its combination of low on-resistance, low charge injection, and a wide operating voltage range, the MUX507IPW from Texas Instruments is a versatile and efficient solution for analog signal routing. Its robust design and flexible application range make it an excellent choice for engineers looking to enhance their system's performance with a reliable multiplexer.

You May Also Be Interested in

Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3205 $53.1280
37+ $2.7245 $100.8065
57+ $2.6394 $150.4458
79+ $2.5542 $201.7818
102+ $2.4691 $251.8482
136+ $2.2137 $301.0632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,608 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess