EN
  • EN
  • DE

N74LVC1G32DCKG

Part No N74LVC1G32DCKG
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832334-N74LVC1G32DCKG
Ultra Librarian 3D Model Ultra Librarian N74LVC1G32DCKG CAD Model

Description

Product Overview: N74LVC1G32DCKG by Texas Instruments

The N74LVC1G32DCKG is a cutting-edge single 2-input OR gate integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This high-performance component is part of the 74LVC family, which is renowned for its low-voltage operation and compatibility with mixed-voltage system environments.

Key Features

  • Supply Voltage Range: The device supports a wide supply voltage range from 1.65V to 5.5V, making it versatile for various low-voltage applications and facilitating compatibility with TTL levels.
  • High-Speed Operation: It boasts a high-speed operation with a propagation delay of typically 3.7 ns at 3.3V, enabling rapid signal processing for time-sensitive applications.
  • Low Power Consumption: The N74LVC1G32DCKG is designed for energy efficiency, with a low power consumption characteristic of the LVC family, making it suitable for battery-operated and power-sensitive designs.
  • 5V Tolerant Inputs: Inputs can tolerate up to 5V even when the device is operating at a lower voltage, providing design flexibility and protection against higher voltage transients.
  • Operating Temperature Range: This OR gate is operational over a broad temperature range from -40°C to +125°C, ensuring reliability and performance under extreme conditions.
  • Package Type: It comes in a compact 5-pin SC70 (SOT353) package, optimizing board space without compromising on functionality.

Applications

The N74LVC1G32DCKG is ideal for a multitude of electronic applications. Its small size and low power consumption make it perfect for portable and handheld devices. It can be used in logic function implementations, computing, data processing, and in systems that require a high degree of logic in a minimal footprint. It is also suitable for interfacing with high-speed ADCs, DACs, and other digital signal processing components that operate at different voltage levels.

With its robust design and flexible operating conditions, the N74LVC1G32DCKG from Texas Instruments represents an excellent choice for designers looking to incorporate a reliable OR gate logic function into their next-generation electronic projects.

You May Also Be Interested in

Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess