EN
  • EN
  • DE

NA555

Part No NA555
Manufacturer Texas Instruments
Description PRECISION TIMERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1229331-NA555
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian NA555 CAD Model

Description

The NA555 timer from Texas Instruments is a highly versatile and reliable integrated circuit that has become a staple in the electronics industry. This precision timer is designed for generating accurate time delays or oscillation, suitable for a wide range of applications including industrial controls, consumer products, and hobbyist projects.

Key Features

  • Stable Operation: The NA555 provides stable and precise timing controls, capable of producing time delays or frequencies that are highly accurate and repeatable.
  • Adjustable Duty Cycle: Users can adjust the duty cycle of the output waveforms, providing flexibility for various applications and allowing for customization of signal patterns.
  • High Current Drive Capability: With the ability to source or sink up to 200mA, the NA555 can directly drive loads such as LEDs or relays without the need for additional transistors.
  • Supply Voltage Range: The device operates on a wide supply voltage range from 4.5V to 15V, making it compatible with both TTL and CMOS technologies and suitable for battery-operated applications.
  • Temperature Stability: The NA555 maintains its performance over a temperature range of 0°C to 70°C, ensuring reliable operation in various environmental conditions.

Applications

The versatility of the NA555 timer makes it ideal for an array of applications, including:

  • Precision timing
  • Sequential timing
  • Time delay generation
  • Pulse width modulation (PWM)
  • Pulse position modulation (PPM)
  • Missing pulse detection

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the NA555 timer is no exception. Each device is rigorously tested to ensure it meets the high standards expected from Texas Instruments products. Whether you're designing a complex industrial system or a simple DIY project, the NA555 provides the performance and dependability you need.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1538 $50.7540
795+ $0.1262 $100.3290
1,230+ $0.1223 $150.4290
1,690+ $0.1184 $200.0960
2,190+ $0.1144 $250.5360
2,925+ $0.1026 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105,000 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess