EN
  • EN
  • DE

NA556DR

Part No NA556DR
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC TIMER DUAL 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type 555 Type, Timer/Oscillator (Dual)
Supply Voltage - Operating 4.5 V to 16 V
Operating Supply Current 20mA
Temperature Range - Operating -40°C to 105°C
Case / Package 14-SOIC
Mounting Surface Mount
Win Source Part Number 059806-NA556DR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NA556DR CAD Model

Description

The NA556DR is a high-performance dual timer product from Texas Instruments, a renowned global semiconductor design and manufacturing company. This device is designed with a focus on precision timing and reliability, making it a preferred choice for various applications in different industries.

  • Type: Dual version of the popular NE555 single timer.
  • Functionality: Incorporates two individual timers in a single chip.
  • Voltage Range: 4.5 V to 16 V
  • Output: Can drive TTL devices and can switch loads of up to 200 mA.
  • Maximum Frequency: 500 kHz
  • Replacement: Direct replacement for SE556/NE556 series
  • Package: 8-pin SOIC package
  • Mode Operations: Designed for both astable and monostable mode operations.
  • Power Consumption: Low power consumption
  • Temperature Stability: 50 parts per million (ppm) per degree Celsius change in temperature, which is equivalent to 0.005% per °C.
  • Compliance: RoHS compliant
  • Applications: Precision timing, pulse generation, sequential timing, time delay generation and pulse width modulation (PWM).

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON 4.194304MHZ 8DFN / Oscillator, Silicon IC 4.194304MHz 8-DFN (2x3)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $5.6035
HGSEMI
DIP-14 Programmable Timers and Oscillators RoHS
Lowest to $0.3442
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8-USOP
Need more? Email Us
ON Semiconductor
Programmable Timer
Lowest to $0.1842
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Advanced Linear Devices Inc.
112dB 192kHz 24-BIT SCH DAC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6060 $51.5100
205+ $0.4972 $101.9260
315+ $0.4817 $151.7355
430+ $0.4662 $200.4660
555+ $0.4506 $250.0830
745+ $0.4040 $300.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess