EN
  • EN
  • DE

NE555JG

Part No NE555JG
Manufacturer Texas Instruments
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1014905-NE555JG
Categories OEM Parts(M-N)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NE555JG CAD Model

Description

The NE555JG is a highly versatile timer IC developed by Texas Instruments, renowned for its reliability and flexibility in various electronic applications. This precision timing device can be used in both monostable (one-shot) and astable (free-running) modes, making it an essential component for a wide range of timing, pulse generation, and oscillator functions.

Key Features

  • Supply Voltage Range: The NE555JG operates on a supply voltage ranging from 4.5V to 16V, making it suitable for various applications and compatible with many other logic families.
  • Output Drive Capability: It can drive up to 200 mA of output current, allowing it to directly drive a relay, LED, or other loads without the need for additional drivers.
  • Timing Accuracy: This timer IC offers precise time delays or oscillation, with the timing being highly accurate and adjustable through external resistors and capacitors.
  • Temperature Stability: The NE555JG is designed to maintain its accuracy across a wide temperature range, ensuring consistent performance under varying environmental conditions.
  • Adjustable Duty Cycle: Users can adjust the duty cycle and frequency of the output waveform, offering a high degree of control over the signal characteristics.

Applications

The versatility of the NE555JG makes it ideal for a multitude of applications, including:

  • Precision timing
  • Sequential timing
  • Time delay generation
  • Pulse width modulation (PWM)
  • Pulse generation
  • Missing pulse detection
  • Alarm systems
  • Motor control

Package and Quality

The NE555JG is available in a robust 8-pin PDIP (Plastic Dual-In-Line Package) that is easy to handle and integrate into a wide variety of circuits. Texas Instruments is committed to delivering high-quality products, and the NE555JG is no exception, with rigorous testing to ensure its performance and durability.

Whether you're a hobbyist working on a DIY project or a professional engineer designing sophisticated electronic systems, the NE555JG timer IC from Texas Instruments is a reliable and practical choice for your timing and oscillation needs.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess