EN
  • EN
  • DE

Z8430A

Part No Z8430A
Manufacturer Zilog
Catalog OEM Parts (T - Z)
Description Integrated Circuit Microprocessor Z80ACTC/Z8430A ZILOG
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1033468-Z8430A
Categories OEM Parts(T-Z)
Manufacturer Zilog
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z8430A CAD Model

Description

The Z8430A is a Zilog Counter/Timer and Parallel I/O Unit (PIO). It is a versatile peripheral device designed to provide timing, counting, and parallel I/O capabilities to microprocessor-based systems. It is commonly used in conjunction with Zilog's Z80 microprocessor and other processors to implement a variety of control and interface functions. The 'A' suffix often signifies a specific version or speed grade.

Applications:

  • Timer/Counter Applications: Used for generating time delays, counting events, and measuring frequencies in various applications.
  • Parallel I/O Interface: Provides parallel I/O ports for interfacing with external devices such as sensors, actuators, and displays.
  • Motor Control: Used in motor control systems for generating PWM signals and controlling motor speed and direction.
  • Data Acquisition: Used in data acquisition systems for controlling data acquisition timing and interfacing with analog-to-digital converters (ADCs).
  • Communication Interfaces: Used in communication interfaces for generating timing signals and controlling data flow.

Features:

  • Three Independent 16-Bit Counter/Timers: Provides three independent counter/timer channels for versatile timing and counting applications.
  • Parallel I/O Ports: Includes parallel I/O ports for interfacing with external devices.
  • Programmable Operating Modes: Supports a variety of operating modes for each counter/timer channel, including timer, counter, and pulse width modulation (PWM) modes.
  • Interrupt Generation: Can generate interrupts to signal the microprocessor when a timer reaches a specified value or when an external event occurs.
  • Daisy-Chain Capability: Supports daisy-chaining for expanding the number of counter/timer and I/O channels.

Benefits:

  • Versatile Peripheral Device: Provides a wide range of timing, counting, and I/O capabilities in a single device.
  • Simplified System Design: Reduces the need for discrete timer and I/O components, simplifying system design.
  • Improved System Performance: Offloads timing and I/O tasks from the microprocessor, improving system performance.
  • Reduced Cost: Provides a cost-effective solution for implementing timing, counting, and I/O functions.
  • Flexibility: Programmable operating modes allow for customization to specific application requirements.

Additional Details:

The Z8430A typically operates on a 5V power supply and is commonly interfaced with Zilog's Z80 microprocessor via the Z80 bus. Each counter/timer channel can be programmed to operate in different modes, including one-shot, continuous, and gated modes. The parallel I/O ports can be configured as either input or output ports. The device is typically available in a DIP package. Detailed information about the Z8430A, including its programming model, timing characteristics, and pinout diagrams, can be found in the Zilog Z8430A datasheet.

You May Also Be Interested in

Kemet
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess