EN
  • EN
  • DE

NPDS5912

Part No NPDS5912
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 258982-NPDS5912
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NPDS5912 CAD Model

Description

The NPDS5912 from Texas Instruments is a high-performance, sophisticated electronic component designed to provide reliable and efficient operation in a wide range of applications.

  • Versatility: a versatile product that can be used in various electronic systems and devices
  • Engineering: meticulously engineered to meet the stringent standards set by the industry, ensuring its ability to deliver exceptional performance consistently
  • Design: features a robust design that can withstand challenging operating conditions, thereby offering enhanced durability and longevity.
  • Key Features: its high efficiency, which allows it to provide optimal performance while minimizing energy consumption
  • Cost: a cost-effective solution for businesses looking to reduce their operational costs and carbon footprint
  • Design: boasts a compact design, making it suitable for applications where space is a constraint.
  • Integration: easy to integrate into existing systems, thanks to its user-friendly design
  • Safety: adheres to all relevant industry standards, ensuring that it does not pose any risk to users or the environment.

You May Also Be Interested in

NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess