EN
  • EN
  • DE

NS16C2752TVA/NOPB

Part No NS16C2752TVA/NOPB
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DUAL 64BYTE 44-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Channels 2, DUART
FIFO's 64 Byte
Data Rate (Max) 5Mbps
Supply Voltage - Operating 2.97 V to 5.5 V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 44-PLCC (16.58x16.58)
Win Source Part Number 1083582-NS16C2752TVA/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NS16C2752TVA/NOPB CAD Model

Description

Overview of Product NS16C2752TVA/NOPB

The NS16C2752TVA/NOPB is a high-performance, dual universal asynchronous receiver-transmitter (DUAL UART) with integrated features designed to meet the rigorous demands of advanced industrial, telecommunications, and computing applications. Manufactured by Texas Instruments, this product is a testament to the company's commitment to providing innovative and reliable components for the electronics industry.

Key Features

  • Dual Channel UART: The device includes two independent UART channels, each capable of handling serial communication protocols, which allows for efficient data processing and multitasking within embedded systems.
  • High Data Transfer Rate: With support for baud rates up to 1.5 Mbps, the NS16C2752TVA/NOPB is suitable for high-speed data transfer applications, ensuring quick and reliable communication.
  • Flexible Voltage Operation: It operates over a wide range of supply voltages from 2.25V to 5.5V, making it adaptable to various power environments and system designs.
  • Enhanced Features: The device includes 16-byte FIFOs, automatic hardware and software flow control, and a programmable baud rate generator, which enhances its functionality and ease of use.
  • Low Power Consumption: Designed with power efficiency in mind, it features a low-power shutdown mode that reduces power consumption when the device is not in active use, making it ideal for battery-powered applications.

Applications

The NS16C2752TVA/NOPB is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Point-of-sale terminals
  • Networking equipment
  • Data acquisition systems
  • Wireless infrastructure

Quality and Reliability

Texas Instruments is known for its rigorous testing and quality control processes. The NS16C2752TVA/NOPB is no exception and is available in a 32-pin TSSOP (TVA) package, which ensures robustness and durability even in harsh operating conditions. The device also meets or exceeds the industrial temperature range of -40°C to +85°C, offering reliable performance across a broad spectrum of temperatures.

In summary, the NS16C2752TVA/NOPB from Texas Instruments is a feature-rich, dual-channel UART that delivers high-speed data transfer, versatile voltage operation, and power efficiency, making it an ideal choice for designers and engineers looking to enhance their communication systems.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1950
Texas Instruments
IC ASYNC COMM ELEMENT 24-BGA / UART IC 1, UART Channel 16 Byte 24-BGA MICROSTAR JUNIOR (3x3)
Lowest to $9.0110
UTC
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.2167
Sipex Corporation
2.25V TO 5.5V DUART WITH 16-BYTE
Need more? Email Us
NXP / Nexperia
IC UART SINGLE W/FIFO 32-HVQFN
Lowest to $1.8918
NXP / Nexperia
UART IC 1, UART Channel 28-PLCC (11.48x11.48)
Lowest to $334.2857
Sipex Corporation
QUAD UART WITH FIFO
Need more? Email Us
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 4CH
Lowest to $38.0151

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess