EN
  • EN
  • DE

O917A131TRGZRQ1

Part No O917A131TRGZRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description PMU FOR PROCESSOR / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Power Management - Specialized
Manufacturer Texas Instruments
Packaging Reel - TR
Base Product Number O917A131
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 321-O917A131TRGZRQ1-ND,2156-O917A131TRGZRQ1,TEXTISO917A131TRGZRQ1,321-O917A131TRGZRQ1,296-O917A131TRGZRQ1
Standard Package 2,500
Win Source Part Number 1317125-O917A131TRGZRQ1
Ultra Librarian 3D Model Ultra Librarian O917A131TRGZRQ1 CAD Model

Description

The O917A131TRGZRQ1 is a state-of-the-art semiconductor device from Texas Instruments, renowned for its high performance and reliability in demanding automotive and industrial applications. This product is designed to meet the rigorous standards of the automotive industry, including extended temperature ranges and long-term durability.

Key Features

  • High Precision: The O917A131TRGZRQ1 offers exceptional accuracy, making it suitable for critical applications where precise measurements are paramount.
  • Durability: Built to withstand harsh environments, this device is capable of operating under extreme conditions, ensuring consistent performance over time.
  • Low Power Consumption: Its design focuses on energy efficiency, which is crucial for battery-powered applications and for reducing the overall power consumption in embedded systems.
  • Advanced Integration: The product integrates multiple functions and features, reducing the need for additional components and simplifying the design and development process for engineers.

Applications

The versatility of the O917A131TRGZRQ1 makes it an ideal choice for a wide range of applications, particularly in the automotive sector where performance and reliability are non-negotiable. It is commonly used in:

  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Sensor Interfaces
  • Engine Control Units (ECU)
  • Powertrain Systems
  • Infotainment and Telematics

Quality and Compliance

With a commitment to quality, Texas Instruments ensures that the O917A131TRGZRQ1 adheres to strict automotive quality standards, including AEC-Q100 qualification for automotive-grade components. It is also designed to comply with the ISO 26262 standard for functional safety in road vehicles, providing an additional layer of assurance for automotive manufacturers.

Technical Specifications

The O917A131TRGZRQ1 features a robust design with advanced technical specifications, tailored to meet the needs of sophisticated electronic systems. Engineers can access detailed datasheets and technical documents to fully understand the capabilities and integration process of this component.

Note: For the most accurate and up-to-date information regarding the O917A131TRGZRQ1, please refer to the official Texas Instruments datasheets and product documentation.

You May Also Be Interested in

Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
Analog Devices Inc.
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7097 $59.1291
7+ $16.1720 $113.2040
10+ $15.6667 $156.6670
14+ $15.1613 $212.2582
18+ $14.6559 $263.8062
23+ $13.1398 $302.2154
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess