EN
  • EN
  • DE

O917A133TRGZRQ1

Part No O917A133TRGZRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description PMU FOR PROCESSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169169-O917A133TRGZRQ1
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Product Status Active
Base Product Number O917A133
Ultra Librarian 3D Model Ultra Librarian O917A133TRGZRQ1 CAD Model

Description

The O917A133TRGZRQ1 is a state-of-the-art integrated circuit (IC) developed by Texas Instruments, renowned for their innovation in semiconductor technology. This IC is designed to cater to a broad range of applications within the automotive and industrial sectors, where reliability and performance are paramount.

Key Features

  • High-Performance Processing: At the heart of O917A133TRGZRQ1 lies a powerful processing core that delivers exceptional computational speed and efficiency, making it ideal for handling complex algorithms and real-time data processing.
  • Robust Thermal Management: The IC is engineered with advanced thermal management features that ensure stable operation over a wide temperature range, which is crucial for automotive and industrial environments.
  • Enhanced Connectivity: With integrated support for various communication protocols, the O917A133TRGZRQ1 offers seamless connectivity options, allowing for easy integration into existing systems and networks.
  • Durable Design: Built to meet stringent quality standards, the product boasts a rugged design that resists the wear and tear of harsh operational conditions, including vibrations, shocks, and extended use.

Applications

The versatile nature of the O917A133TRGZRQ1 makes it suitable for a multitude of applications, particularly in areas that demand high reliability and precision. Examples include:

  • Automotive control systems
  • Advanced driver-assistance systems (ADAS)
  • Industrial automation and control
  • Motor drive and control
  • Power management systems

Quality and Reliability

Texas Instruments is committed to delivering products that exceed the industry standards for quality and reliability. The O917A133TRGZRQ1 is no exception, as it is manufactured using high-grade materials and subjected to rigorous testing to ensure it meets the needs of demanding applications.

With the O917A133TRGZRQ1, Texas Instruments continues to set the benchmark for integrated circuits that offer a blend of performance, durability, and versatility. Whether for automotive or industrial use, this IC is designed to drive innovation and efficiency in your applications.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8775 $53.2650
14+ $7.2841 $101.9774
22+ $7.0565 $155.2430
30+ $6.8289 $204.8670
38+ $6.6013 $250.8494
51+ $5.9184 $301.8384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,430 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess