EN
  • EN
  • DE

OMAP330BZZG

Part No OMAP330BZZG
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microprocessors
Manufacturer Texas Instruments
Win Source Part Number 340911-OMAP330BZZG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OMAP330BZZG CAD Model

Description

The OMAP330BZZG is a highly integrated, advanced product from Texas Instruments, a renowned global semiconductor company.

  • Family: This product is a part of the OMAP (Open Multimedia Applications Platform) family
  • Architecture: built on a sophisticated architecture that integrates a high-performance ARM926EJ-S core and a DSP (Digital Signal Processor) core.
  • Audio and video capabilities: designed to deliver superior audio and video capabilities, supports a wide range of codecs.
  • Imaging and vision processing unit: product also features an advanced imaging and vision processing unit that supports high-resolution cameras and displays.
  • Peripherals and interfaces: also includes a range of peripherals and interfaces, such as USB, UART, and SPI.
  • Memory: supports various types of memory, including SDRAM, NOR flash, and NAND flash.
  • Power efficiency: designed with power efficiency in mind.
  • Dynamic power management: features dynamic power management, which allows the device to adjust its power consumption based on the current workload.

You May Also Be Interested in

Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess