EN
  • EN
  • DE

OMAP3515ECBBA

Part No OMAP3515ECBBA
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description OMAP3515 and OMAP3503 Applications Processors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series OMAP-35xx
Packaging Tray
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 600MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR
Graphics Acceleration Yes
Display & Interface Controllers LCD
USB USB 1.x (3), USB 2.0 (1)
Voltage - I/O 1.8V, 3.0V
Operating Temperature Range -40°C ~ 105°C (TJ)
Package 515-VFBGA, FCBGA
Manufacturer Package 515-POP-FCBGA (12x12)
Additional Interfaces HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Win Source Part Number 1232941-OMAP3515ECBBA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name OMAP3515
Introduction Date February 01, 2008
ECCN 5A992.c
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian OMAP3515ECBBA CAD Model

Description

The OMAP3515ECBBA is a high-performance, multimedia applications processor from Texas Instruments (TI) that is designed to meet the robust requirements of mobile embedded applications. This processor is part of TI's OMAP™ 3 architecture, which is renowned for its powerful and efficient processing capabilities, making it an ideal choice for a diverse range of devices such as smartphones, tablets, and other portable electronics.

Key Features:

  • Advanced ARM Architecture: At the core of the OMAP3515ECBBA lies an ARM Cortex-A8 processor, which operates at speeds up to 600 MHz, providing the muscle for intensive computation and multimedia processing.
  • Integrated Graphics Accelerator: It includes a PowerVR™ SGX graphics accelerator that supports OpenGL ES 1.1/2.0, enabling rich 3D graphics and smooth user interfaces.
  • High-Performance Multimedia: The processor is equipped with TI's IVA2+ audio and video accelerator, which supports a wide range of codecs and provides high-quality multimedia playback and recording.
  • Rich Peripherals Integration: OMAP3515ECBBA offers a comprehensive set of peripherals including USB, Camera Interface, Display Subsystem, and more, facilitating connectivity and display options for various applications.
  • Low Power Consumption: Despite its robust performance, the OMAP3515ECBBA is designed for low power consumption, making it suitable for battery-powered devices where energy efficiency is critical.

Applications:

The versatility of the OMAP3515ECBBA allows it to be used in a wide array of applications, including but not limited to:

  • Portable Navigation Devices
  • Automotive Infotainment
  • Portable Media Players
  • Internet Appliances
  • Industrial Control Systems

Technical Specifications:

Parameter Value CPU Core ARM Cortex-A8 Operating Frequency Up to 600 MHz Graphics PowerVR SGX Video Support IVA2+ Audio and Video Accelerator Package 423-BGA (Ball Grid Array)

Overall, the OMAP3515ECBBA from Texas Instruments is a compelling choice for developers and manufacturers looking to create advanced, multimedia-rich devices with extended battery life and high-performance capabilities.

You May Also Be Interested in

Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess