EN
  • EN
  • DE

OMAP3530DCBB72

Part No OMAP3530DCBB72
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU OMAP-35XX 720MHZ 515FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Texas Instruments
Series OMAP-35xx
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 720MHz
Co-Processors/DSP Signal Processing; C64x+, Multimedia; NEON™ SIMD
RAM Controllers LPDDR
Graphics Acceleration Yes
Display & Interface Controllers LCD
USB USB 1.x (3), USB 2.0 (1)
Voltage - I/O 1.8V, 3.0V
Temperature Range - Operating 0°C ~ 90°C (TJ)
Mounting Type Surface Mount
Package / Case 515-VFBGA, FCBGA
Supplier Device Package 515-POP-FCBGA (12x12)
Additional Interfaces HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Base Product Number OMAP3
Standard Package 168 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 TI
HTSUS 8542.31.0001
Win Source Part Number 650257-OMAP3530DCBB72
Ultra Librarian 3D Model Ultra Librarian OMAP3530DCBB72 CAD Model

Description

OMAP3530DCBB72: High-Performance Applications Processor

The OMAP3530DCBB72 from Texas Instruments is a versatile and powerful applications processor designed to meet the demanding requirements of modern embedded systems. This processor is a member of the OMAP™ 3 processor family, which is renowned for its high performance, low power consumption, and rich multimedia capabilities. The OMAP3530DCBB72 is an ideal choice for a wide range of applications, including portable media players, navigation devices, digital signage, and industrial automation systems.

Key Features:

  • High-Performance ARM Cortex-A8 Core: At the heart of the OMAP3530DCBB72 is an ARM Cortex-A8 CPU running at up to 720 MHz, which delivers exceptional processing power and efficiency, enabling complex operating systems and applications to run smoothly.
  • Integrated Graphics Acceleration: The processor includes a PowerVR™ SGX graphics accelerator that supports OpenGL ES 2.0 and provides advanced 2D/3D graphics capabilities, making it suitable for rich multimedia applications and gaming.
  • HD Video Processing: The device features a TMS320C64x+™ DSP core that enables high-definition (HD) video encoding/decoding, providing a robust platform for video-centric applications.
  • Multiple Connectivity Options: With a range of integrated peripherals, the OMAP3530DCBB72 supports various connectivity options such as USB, Camera Interface, and high-speed interconnects like I2C and SPI.
  • Low Power Consumption: Designed with power efficiency in mind, the OMAP3530DCBB72 ensures that applications can run for extended periods on battery power, making it suitable for portable devices.

Applications:

The OMAP3530DCBB72's blend of processing power, graphics performance, and energy efficiency makes it an excellent choice for a multitude of applications, including:

  • Portable and handheld multimedia devices
  • Automotive infotainment systems
  • Interactive point-of-sale kiosks
  • Industrial control and automation
  • Medical imaging devices
  • Home automation and smart appliances

With its robust feature set and proven track record, the OMAP3530DCBB72 from Texas Instruments stands out as a reliable and high-performance processor that can bring your sophisticated embedded projects to life.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ 2.1GHZ 1292FCPBGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
NXP / Nexperia
IC MPU I.MX6 900MHZ 289MAPBGA
Lowest to $58.6467

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8748 $55.4992
9+ $11.3845 $102.4605
14+ $11.0287 $154.4018
19+ $10.6730 $202.7870
25+ $10.3172 $257.9300
33+ $9.2499 $305.2467
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess