EN
  • EN
  • DE

OMAP3630

Part No OMAP3630
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case BGA
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 740578-OMAP3630
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OMAP3630 CAD Model

Description

The OMAP3630 from Texas Instruments is a powerful system-on-chip (SoC) designed to deliver high-performance multimedia capabilities to mobile devices. As a member of the OMAP 3 family, this processor integrates a superscalar ARM Cortex-A8 core, running at speeds up to 1 GHz, ensuring that it can handle complex tasks with ease.

Key Features:

  • High-Performance ARM Core: At the heart of the OMAP3630 is an ARM Cortex-A8 processor that can run up to 1 GHz, providing the computational power needed for demanding applications.
  • Advanced Graphics: It features a PowerVR SGX530 graphics core, which delivers rich 3D graphics and supports OpenGL ES 2.0, enabling it to drive sophisticated user interfaces and gaming experiences.
  • HD Video Capabilities: The chipset supports 720p HD video encoding/decoding, making it ideal for high-definition video playback and recording.
  • Integrated ISP: An integrated Image Signal Processor (ISP) allows for high-quality image capture, enhancing the camera functionality in mobile devices.
  • Multi-Tasking Support: The OMAP3630 is designed for multi-tasking environments, allowing users to run multiple applications simultaneously without compromising performance.

Applications:

The OMAP3630 is suited for a wide range of applications, including but not limited to:

  • Smartphones
  • Tablets
  • Portable Media Players
  • Navigation Devices
  • Automotive Infotainment

Connectivity:

With integrated I/O interfaces such as USB 2.0 OTG, HDMI, and a variety of other peripherals, the OMAP3630 ensures seamless connectivity options for device manufacturers.

Power Efficiency:

Despite its robust performance capabilities, the OMAP3630 is also designed with power efficiency in mind, featuring dynamic power scaling and a low-power audio subsystem, which helps extend the battery life of mobile devices.

In conclusion, the OMAP3630 from Texas Instruments is a versatile and powerful processor that enables device manufacturers to deliver advanced features and a high-quality user experience to consumers.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2627 $63.7881
6+ $17.4464 $104.6784
9+ $16.9012 $152.1108
13+ $16.3560 $212.6280
16+ $15.8108 $252.9728
22+ $14.1752 $311.8544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess