EN
  • EN
  • DE

ONET1131ECRSMR

Part No ONET1131ECRSMR
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC MODULATOR 32VQFN / Externally Modulated Laser Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Modulator
Applications Driver
Number of Channels 2
Interface I2C
Supply Voltage (V) 2.37V ~ 2.63V
Temperature Range - Operating -40°C ~ 100°C
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (4x4)
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806148-ONET1131ECRSMR
Ultra Librarian 3D Model Ultra Librarian ONET1131ECRSMR CAD Model

Description

The ONET1131ECRSMR is a high-performance, low-power transimpedance amplifier (TIA) designed by Texas Instruments (TI) to meet the demanding needs of the fiber optics communications industry. This device is specifically engineered for 10 Gb/s data rates, making it suitable for a variety of applications including 10 Gigabit Ethernet, fiber channel, and other high-speed data transmission systems.

Key Features

  • High Data Rate: Supports 10 Gb/s signaling, ideal for high-speed communication.
  • Low Power Consumption: Designed for power-sensitive applications, it consumes minimal power without compromising performance.
  • Wide Dynamic Range: Offers a wide dynamic range, ensuring reliable performance over a range of input power levels.
  • Single 3.3V Supply: Operates on a single 3.3V supply voltage, simplifying power management in system design.
  • Differential Output: Features a differential output that helps to minimize common-mode noise and supports differential signaling standards.
  • Automatic Gain Control: Equipped with automatic gain control (AGC) to maintain a consistent output amplitude over varying input power levels.

Applications

  • 10 Gigabit Ethernet transceivers
  • Fiber channel transceivers
  • Optical module receivers
  • SONET/SDH systems
  • Other high-speed optical communication links

The ONET1131ECRSMR is available in a compact, surface-mount package, making it an ideal choice for space-constrained applications. Its robust design and manufacturing by Texas Instruments ensure high reliability and a long operational life, which is critical in communication infrastructure.

With its combination of high-speed operation, low power consumption, and TI's commitment to quality, the ONET1131ECRSMR is a premier choice for designers looking to enhance the performance and efficiency of their optical communication systems.

You May Also Be Interested in

Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
Analog Devices Inc.
IC 8 CHAN PDM TO I2S/TDM CONVERT
Lowest to $4.7519
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Lowest to $0.5102
Skyworks Solutions Inc.
Need more? Email Us
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.2466 $64.4932
4+ $26.4587 $105.8348
6+ $25.6319 $153.7914
9+ $24.8051 $223.2459
11+ $23.9782 $263.7602
14+ $21.4977 $300.9678
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,460 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess