EN
  • EN
  • DE

ONET1141LRGER

Part No ONET1141LRGER
Manufacturer Texas Instruments
Catalog PMIC - Laser Drivers
Description 11.3 Gbps Modulator Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Modulator Driver
Data Rate 11.3Gbps
Number of Channels 1
Operating Supply Voltage 2.97 V ~ 3.63 V
Operating Supply Current 143mA
Current - Bias 160mA
Operating Temperature Range -40°C ~ 100°C
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VQFN (4x4)
Mounting SMD
Win Source Part Number 1232980-ONET1141LRGER
Manufacturer Homepage www.ti.com
Family Name ONET1141L
Introduction Date May 16, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ONET1141LRGER CAD Model

Description

Product Overview: ONET1141LRGER

The ONET1141LRGER is a high-performance, low-power transimpedance amplifier (TIA) designed by Texas Instruments to cater to the demanding requirements of small form-factor pluggable (SFP) modules and other optical receivers. This device is particularly well-suited for applications in the telecommunications and data communications industries, where it provides reliable performance for systems operating at data rates up to 11.3 Gbps.

Key Features

  • High Bandwidth: The ONET1141LRGER offers a wide bandwidth that ensures its compatibility with high-speed data transmission, making it ideal for 10 Gigabit Ethernet, 8x Fibre Channel, and other 10Gbps applications.
  • Low Power Consumption: This TIA maintains a low power consumption profile, which is critical for thermal management in dense electronic systems and helps reduce the overall power budget of the system.
  • Single 3.3V Supply: The device operates on a single 3.3V supply, simplifying power management and reducing the complexity of the power supply design.
  • Differential Outputs: It features differential outputs that are AC-coupled, providing a high degree of signal integrity and noise immunity, which is essential for maintaining the quality of high-speed data transmission.
  • Adjustable Bandwidth: The bandwidth of the ONET1141LRGER can be adjusted through external components, allowing for customization to specific application requirements.

Applications

The ONET1141LRGER is versatile and can be used in a variety of optical networking equipment, including:

  • 10G Ethernet SFP+ Modules
  • 8x Fibre Channel SFP+ Modules
  • Other high-speed optical receivers

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the ONET1141LRGER is no exception. It is manufactured to meet the highest industry standards, ensuring long-term reliability for critical communication systems. With the ONET1141LRGER, designers can expect a robust solution that delivers consistent performance across a range of environmental conditions.

You May Also Be Interested in

MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us
MACOM Technology Solutions
IC OPERATIONAL AMP
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 24MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2GBPS 5V 24QFN
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GB 5.5V 10MSOP / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 4.25GB 3.6V 16MLF / Laser Driver IC 4.25Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC PECL
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.7425 $57.4850
5+ $23.5836 $117.9180
7+ $22.8466 $159.9262
10+ $22.1096 $221.0960
12+ $21.3726 $256.4712
16+ $19.1616 $306.5856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,871 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess