EN
  • EN
  • DE

ONET1151LRGER

Part No ONET1151LRGER
Manufacturer Texas Instruments
Catalog PMIC - Laser Drivers
Description 11.3 Gbps Low-Power Laser Diode Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Modulator Driver
Data Rate 11.35Gbps
Number of Channels 1
Operating Supply Voltage 2.8 V ~ 3.63 V
Operating Supply Current 120mA
Current - Modulation 85mA
Current - Bias 100mA
Operating Temperature Range -40°C ~ 100°C
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VQFN (4x4)
Mounting SMD
Win Source Part Number 1232981-ONET1151LRGER
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ONET1151L
Introduction Date December 04, 2013
ECCN 5A991.b.1
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ONET1151LRGER CAD Model

Description

The Texas Instruments ONET1151LRGER is a high-performance, low-power, limiting amplifier that is designed to meet the rigorous demands of modern optical networking applications. This advanced component is part of Texas Instruments' extensive portfolio of integrated circuits specifically tailored for the communications industry, and it brings a blend of efficiency, reliability, and precision to the table.

With its small form factor, the ONET1151LRGER comes in a compact 16-pin VQFN (Very Thin Quad Flat Non-leaded) package, which is ideal for space-constrained designs. This makes it a perfect choice for use in modules for fiber optic receivers, where board space is at a premium and performance cannot be compromised.

The ONET1151LRGER operates over a wide data rate range from 1 Gbps to 11.3 Gbps, which covers a variety of protocols including Gigabit Ethernet, Fibre Channel, and 10 Gigabit Ethernet. This flexibility ensures that the device can be used in various applications without the need for multiple different components, simplifying design and reducing inventory costs.

One of the key features of this limiting amplifier is its programmable output differential swing, which allows for optimization of performance for specific applications. Additionally, the ONET1151LRGER boasts an input equalizer that compensates for input signal degradation due to the transmission medium, thus ensuring a clean and stable signal at the output.

The device also includes loss-of-signal detection, which can be used to indicate when an incoming optical signal is absent or below a usable threshold. This feature is critical for maintaining the integrity of communication systems and for initiating protective measures in the absence of a valid signal.

Overall, the Texas Instruments ONET1151LRGER is a state-of-the-art component that offers a combination of high-speed operation, low power consumption, and robust functionality. Its versatility and high level of integration make it an excellent choice for designers looking to create efficient and reliable optical communication systems.

You May Also Be Interested in

Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2GBPS 5V 24QFN
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3.1GBPS
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC PECL
Need more? Email Us
MACOM Technology Solutions
IC OPERATIONAL AMP
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9133 $52.4394
42+ $2.3904 $100.3968
65+ $2.3157 $150.5205
90+ $2.2410 $201.6900
116+ $2.1663 $251.2908
155+ $1.9422 $301.0410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,650 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess