EN
  • EN
  • DE

74AHCT1G14DBVTE4

Part No 74AHCT1G14DBVTE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC SNGL SCHM-TRG INV GATESOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Schmitt Trigger
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5 V to 0.6 V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 8ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Dimension SC-74A, SOT-753
Win Source Part Number 1007558-74AHCT1G14DBVTE4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHCT1G14DBVTE4 CAD Model

Description

Product Overview: 74AHCT1G14DBVTE4 by Texas Instruments

The 74AHCT1G14DBVTE4 is a high-speed Si-gate CMOS device from Texas Instruments, designed to deliver the functionality of a single Schmitt-trigger inverter. This integrated circuit is part of the 74AHC(T)14 family, which is characterized by its robustness and compatibility with TTL (Transistor-Transistor Logic) levels. The device is particularly suitable for wave shaping, noise filtering, and in applications where a slow input signal is converted into a sharper output signal.

Constructed with an advanced CMOS technology, the 74AHCT1G14DBVTE4 offers a symmetrical output impedance, high noise immunity, low power consumption, and a wide operating voltage range. These features make it an ideal choice for interfacing with high-speed logic systems and for use in portable and battery-powered electronics.

Key Features:

  • Logic Type: Schmitt Trigger Inverter
  • Supply Voltage Range: 4.5 V to 5.5 V
  • Operating Temperature: -40°C to +125°C
  • Output Current: ±8 mA
  • Logic Level Compatibility: TTL
  • Mounting Type: Surface Mount
  • Package / Case: SOT-23-5

The device's Schmitt-trigger action ensures that it provides a hysteresis effect, which means that it offers excellent noise immunity and prevents unwanted multiple transitions as the input signal fluctuates within the hysteresis band. This is particularly useful in environments with electrical noise or when signals are not cleanly defined.

Furthermore, the 74AHCT1G14DBVTE4 is housed in a small SOT-23-5 package, which is optimal for space-constrained applications. Its surface-mount design allows for efficient PCB (Printed Circuit Board) layout and is suitable for automated assembly processes, reducing manufacturing costs and time.

As a product from Texas Instruments, a leader in semiconductor solutions, the 74AHCT1G14DBVTE4 meets the high quality and reliability standards required for modern electronic devices. Whether it's for industrial, commercial, or consumer applications, this inverter is a dependable component for your logic circuit needs.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658
ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722
ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess