EN
  • EN
  • DE

ONET8501VRGPR

Part No ONET8501VRGPR
Manufacturer Texas Instruments
Catalog PMIC - Laser Drivers
Description 11.3 Gbps Differential VCSEL Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Laser Diode Driver (Fiber Optic)
Data Rate 11.3Gbps
Number of Channels 1
Operating Supply Voltage 2.95 V ~ 3.6 V
Operating Supply Current 90mA
Current - Modulation 24mA
Current - Bias 20mA
Operating Temperature Range -40°C ~ 85°C
Package 20-VFQFN Exposed Pad
Manufacturer Package 20-QFN (4x4)
Mounting SMD
Win Source Part Number 1232995-ONET8501VRGPR
Manufacturer Homepage www.ti.com
Family Name ONET8501
Introduction Date February 01, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ONET8501VRGPR CAD Model

Description

The ONET8501VRGPR, crafted by the esteemed Texas Instruments, is an advanced integrated circuit designed specifically for the robust demands of optical networking applications. This high-performance product is a testament to Texas Instruments' commitment to innovation and quality in the field of communication technology.

Key Features

  • High-Speed Performance: The ONET8501VRGPR is capable of operating at incredibly high speeds, making it ideal for applications requiring fast data transfer rates.
  • Low Power Consumption: Despite its high-speed capabilities, this IC maintains a low power consumption profile, which is crucial for reducing the overall energy footprint of the systems it is integrated into.
  • Compact Form Factor: Housed in a small form-factor package, the ONET8501VRGPR is designed to fit into tight spaces, enabling more efficient use of the PCB area.
  • Versatility: This product is versatile and can be used in various optical networking applications, including but not limited to transceivers, active optical cables, and optical modules.

Applications

The ONET8501VRGPR is particularly suited for deployment in high-speed data communication networks. Its applications include:

  • Fiber-optic transceivers
  • Active optical cables
  • Optical transport networks (OTN)
  • Data center interconnects

Quality and Reliability

As with all Texas Instruments products, the ONET8501VRGPR is manufactured to the highest standards of quality and reliability. Customers can expect consistent performance and durability from this component, which has been rigorously tested to meet stringent industry certifications and standards.

Technical Support and Resources

Technical support for the ONET8501VRGPR is readily available from Texas Instruments. Customers can access a wealth of resources, including datasheets, application notes, and design tools, to facilitate the integration of this IC into their products and systems.

With its combination of speed, efficiency, and versatility, the ONET8501VRGPR from Texas Instruments represents an exceptional choice for designers and engineers looking to enhance the capabilities of their optical networking solutions.

You May Also Be Interested in

Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 24MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GB 5.5V 10MSOP / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 24MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 4.5V ~ 5.5V 10-MSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3236 $51.1192
46+ $2.1765 $100.1190
72+ $2.1030 $151.4160
103+ $1.9559 $201.4577
133+ $1.8824 $250.3592
166+ $1.8089 $300.2774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,310 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess