EN
  • EN
  • DE

OPA111BM

Part No OPA111BM
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description OPERATIONAL AMPLIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Difet
Packaging Tube
Amplifier Type Instrumentation
Number of Circuits 1
SR - Slew Rate 2 V/μs
GBP - Gain Bandwidth Product 2MHz
Current - Input Bias 0.5pA
Voltage - Input Offset 50μV
Operating Supply Current 2.5mA
Output Current per Channel 10mA
Dual Supply Voltage (±) ±5 V ~ 18 V
Operating Temperature Range -25°C ~ 85°C
Mounting Style Through Hole
Package TO-99-8 Metal Can
Manufacturer Package TO-99-8
Win Source Part Number 1233332-OPA111BM
Manufacturer Homepage www.ti.com
Family Name OPA111
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA111BM CAD Model

Description

The OPA111BM is a high-precision operational amplifier from Texas Instruments, designed to deliver exceptional performance for a wide range of applications. This op-amp is part of the OPAx111 series, which are known for their low noise, high speed, and precise voltage control capabilities. The OPA111BM offers an optimal balance between cost and performance, making it an ideal choice for professional-grade electronics projects and commercial products.

Key Features

  • Low Noise: The OPA111BM boasts an ultra-low noise floor, which is crucial for applications requiring high signal integrity and minimal distortion.
  • High Precision: With its precision laser-trimmed thin-film resistors, the device ensures outstanding long-term voltage stability and low temperature coefficient, providing consistent performance over a wide range of conditions.
  • Wide Bandwidth: It offers a wide bandwidth, making it suitable for high-speed signal processing tasks.
  • Stable with High Capacitive Loads: The OPA111BM is designed to be stable with capacitive loads, which is essential for maintaining signal fidelity in complex circuits.

Applications

The versatility of the OPA111BM allows it to be used in a variety of applications, including:

  • Precision instrumentation
  • Test equipment
  • Data acquisition systems
  • Professional audio equipment
  • Active filters and buffers
  • Analog processing

Technical Specifications

The OPA111BM operates over a supply range of ±4.5V to ±18V and features a typical open-loop gain of 117 dB. The input offset voltage is as low as 75 µV, with a maximum drift of 1 µV/°C, ensuring reliable performance across temperatures.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the OPA111BM is no exception. Each unit is rigorously tested to meet high standards of reliability and performance expected from industry-leading electronics components.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess