EN
  • EN
  • DE

OPA124UA/2K5

Part No OPA124UA/2K5
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features General Purpose Amplifier 1 Circuit - 8-SOIC
Manufacturer Texas Instruments
Series Difet®
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -25°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name OPA124
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number OPA124UA/2K5-ND, 296-46144-6, OPA124UA/2K5-NDR, 296-46144-2, 296-46144-1
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888069-OPA124UA/2K5
Ultra Librarian 3D Model Ultra Librarian OPA124UA/2K5 CAD Model

Description

Introducing the OPA124UA/2K5 Precision Operational Amplifier from Texas Instruments

The OPA124UA/2K5 is a state-of-the-art precision operational amplifier produced by the renowned semiconductor manufacturer, Texas Instruments (TI). This component is part of TI's extensive range of high-performance amplifiers designed to meet a wide array of application requirements. The OPA124UA/2K5 is notable for its exceptional accuracy and stability, which are essential for high-precision instrumentation, test equipment, and sensor interfaces.

Key Features

  • High Precision: The OPA124UA/2K5 offers a low offset voltage and low drift over time and temperature, ensuring accurate signal amplification for critical applications.
  • Low Noise: With its low noise density, this operational amplifier is ideal for applications that require a clean signal amplification, such as medical instrumentation and audio processing.
  • Wide Bandwidth: The device provides a wide bandwidth without compromising stability, making it suitable for high-speed analog signal processing.
  • Single-Supply Operation: It is capable of operating from a single supply, adding to its versatility in various circuit configurations.
  • Robust Design: The OPA124UA/2K5 is designed with protection against overvoltage and ESD events, enhancing its reliability and longevity in harsh environments.

Applications

The versatility of the OPA124UA/2K5 allows it to be used in a diverse range of applications including:

  • Precision data acquisition systems
  • Test and measurement equipment
  • Professional audio equipment
  • Medical instrumentation
  • Analog filters
  • Strain gauge amplifiers
  • Thermocouple amplifiers

Package and Availability

The OPA124UA/2K5 is offered in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is widely used and suitable for compact PCB (Printed Circuit Board) designs. Its part number reflects a specific packaging variant, indicating that this version is provided in tape and reel form, which is convenient for automated manufacturing processes.

As a product of Texas Instruments, customers can expect the OPA124UA/2K5 to be manufactured to high standards, ensuring performance and quality. For detailed specifications, application notes, and support resources, interested parties are encouraged to visit the Texas Instruments website or contact their sales and support team.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess