EN
  • EN
  • DE
  • IT

OPA137NA3KG4

Part No OPA137NA3KG4
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1083267-OPA137NA3KG4
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OPA137NA3KG4 CAD Model

Description

Introducing the OPA137NA3KG4 Precision Operational Amplifier

The OPA137NA3KG4 is a high-performance, precision operational amplifier from Texas Instruments, engineered to deliver top-notch accuracy and stability for a wide range of applications. This op-amp is particularly well-suited for applications requiring low noise, low input bias current, and high input impedance.

Key Features

  • Low Offset Voltage: The OPA137NA3KG4 boasts a low offset voltage, which enhances the accuracy of your signal processing and makes it ideal for precision applications.
  • Wide Supply Range: With a supply range that spans from ±2.5V to ±18V, this operational amplifier provides the flexibility needed to work in both low-voltage and standard systems.
  • High Open-Loop Gain: Its high open-loop gain ensures that the output closely follows the input differential voltage when operating in the linear region.
  • Low Noise: The device exhibits low noise performance, which is critical in applications like audio processing and sensor amplification, where preserving signal integrity is paramount.
  • Single or Dual-Supply Operation: It is capable of operating with a single or dual supply, making it versatile for various circuit configurations.
  • Output Short-Circuit Protection: The OPA137NA3KG4 is equipped with output short-circuit protection, enhancing its robustness and reliability in demanding environments.

Applications

The OPA137NA3KG4 is ideal for a range of precision applications, including:

  • Test equipment
  • Data acquisition systems
  • Analog filters
  • Medical instrumentation
  • Professional audio equipment
  • Process controls

With its combination of precision, low noise, and high input impedance, the OPA137NA3KG4 operational amplifier from Texas Instruments stands out as a reliable choice for designers who require the utmost in signal accuracy and quality. Whether for industrial, professional, or hobbyist applications, this op-amp is designed to enhance performance and maintain stability over a wide range of operating conditions.

For detailed specifications, application notes, and support resources, visit the Texas Instruments website or contact their support team. The OPA137NA3KG4 is available for purchase through authorized distributors, ready to elevate your circuit designs to the next level of precision and quality.

You May Also Be Interested in

Qorvo US Inc.
Rf & Mw Power Amplifier
Lowest to $2.9249
OmniVision Technologies Inc
Need more? Email Us
Intel
Need more? Email Us
NEC
Lowest to $0.2200
Vishay
Res Thin Film 0805 20.5kOhm 1% 1/5W ±25ppm/°C Molded T/R
Need more? Email Us
NXP / Nexperia
40 X 4 AUTOMOTIVE LCD DRIVER FOR / LCD Driver 56-TSSOP
Need more? Email Us
Pulse
Lowest to $1.8278
Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.7V 150MA SC82AB / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB
Need more? Email Us
TDK Corporation
FERRITE CORE EPC 940NH 2PC SET / Uncoated PC47 Ferrite Core EPC Type 0.752" (19.10mm) Length 0.236" (6.00mm) Width Diameter 0.384" (9.78mm) Height
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7017 $59.5595
75+ $1.5941 $119.5575
110+ $1.5402 $169.4220
160+ $1.4325 $229.2000
205+ $1.3787 $282.6335
255+ $1.3248 $337.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,220 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess