The OPA1602AIDR is a high-fidelity audio operational amplifier designed and manufactured by Texas Instruments. It is part of TI's renowned Burr-Brown Audio line, which is synonymous with exceptional audio quality and performance. This operational amplifier is specifically tailored for professional audio equipment, high-end consumer audio systems, and other applications requiring high-quality audio reproduction.
Key Features
- Sound Quality: The OPA1602AIDR delivers ultra-low noise and distortion levels, making it ideal for high-fidelity audio applications.
- Wide Bandwidth: It features a wide bandwidth of 35MHz, which ensures a flat frequency response over the entire audio spectrum, preserving the integrity of the audio signal.
- High Slew Rate: With a slew rate of 20V/µs, this op-amp is capable of handling rapid signal transitions, which is crucial for maintaining clarity and detail in dynamic audio passages.
- Dual-Channel: The device includes two independent op-amp channels, making it suitable for stereo audio systems or dual-mono configurations.
- Low Power Consumption: The OPA1602AIDR is designed for efficiency, with a low quiescent current that minimizes power consumption without sacrificing performance.
Applications
- Professional Audio Equipment
- High-End Consumer Audio Systems
- Analog and Digital Mixing Consoles
- Studio Monitors
- High-Resolution Audio Players
Technical Specifications
Parameter
Value
Channels
2
Supply Voltage (±)
2.5V to 5.5V
Output Current
30mA
Input Noise Voltage
1.1nV/√Hz
THD+N
0.00005%
The OPA1602AIDR comes in a compact SOIC-8 package, making it easy to integrate into various circuit designs. Its excellent audio performance, coupled with Texas Instruments' reputation for quality and reliability, makes it a top choice for audiophiles and professional sound engineers alike.