EN
  • EN
  • DE

OPA1692IDGKR

Part No OPA1692IDGKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AUDIO 2 CIRCUIT 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Audio Amplifier Circuit Rail-to-Rail 8-VSSOP
Manufacturer Texas Instruments
Series SoundPlus™
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name OPA1692
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-49844-6, OPA1692IDGKR-ND, 296-49844-2, 296-49844-1
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929635-OPA1692IDGKR
Ultra Librarian 3D Model Ultra Librarian OPA1692IDGKR CAD Model

Description

Introducing the OPA1692IDGKR Audio Operational Amplifier from Texas Instruments

The OPA1692IDGKR is a state-of-the-art audio operational amplifier designed and manufactured by the renowned Texas Instruments. This high-performance component is engineered to deliver exceptional audio quality, making it an ideal choice for a wide range of audio applications. Its low distortion and noise characteristics ensure a clear and precise audio output, which is essential for both professional and consumer audio equipment.

Key Features

  • Low Distortion: The OPA1692IDGKR boasts ultra-low harmonic distortion, which significantly enhances the audio fidelity and clarity in your applications.
  • Low Noise: With its low noise design, this operational amplifier ensures a clean signal path, minimizing the unwanted background noise that can detract from the listening experience.
  • Wide Bandwidth: The device offers a wide bandwidth, providing ample headroom for a variety of audio signals and ensuring high-quality audio reproduction across a broad spectrum of frequencies.
  • Unity-Gain Stable: This feature allows the OPA1692IDGKR to be used in various configurations without compromising stability, making it a versatile choice for different circuit designs.
  • Dual-Channel: As a dual-channel operational amplifier, it can process two separate audio channels simultaneously, which is perfect for stereo audio applications.

Applications

The OPA1692IDGKR is suitable for a range of applications, including:

  • Professional audio equipment
  • High-fidelity music playback systems
  • Audio mixing consoles
  • Headphone amplifiers
  • Active filters
  • Pre-amplifiers

Package and Quality

The OPA1692IDGKR comes in a compact VSSOP-8 (DGK) package, which is ideal for space-constrained applications without compromising performance. Texas Instruments' commitment to quality ensures that each unit meets rigorous standards for reliability and performance, making this operational amplifier a trusted component for your audio circuitry needs.

For those who demand high-quality audio and reliable performance, the OPA1692IDGKR from Texas Instruments stands out as an exceptional choice. Incorporate this audio operational amplifier into your design to achieve superior sound quality and elevate your audio applications to the next level.

You May Also Be Interested in

STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5121 $52.9235
85+ $1.2407 $105.4595
125+ $1.2020 $150.2500
175+ $1.1632 $203.5600
225+ $1.1244 $252.9900
300+ $1.0081 $302.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess