EN
  • EN
  • DE

OPA170AIDBVR

Part No OPA170AIDBVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 36V, Single-Supply, SOT553, Low-Power OPERATIONAL AMPLIFIERS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.4 V/μs
GBP - Gain Bandwidth Product 1.2MHz
Current - Input Bias 8pA
Voltage - Input Offset 250μV
Operating Supply Current 110μA
Output Current per Channel 17mA
Dual Supply Voltage (±) 2.7 V ~ 36 V, ±1.35 V ~ 18 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1233385-OPA170AIDBVR
Manufacturer Homepage www.ti.com
Family Name OPA170
Introduction Date March 01, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA170AIDBVR CAD Model

Description

The OPA170AIDBVR from Texas Instruments is a robust, high-performance operational amplifier designed to cater to a wide array of applications. This op-amp is a part of the OPAx170 family of devices that offer a blend of low offset voltage, low power consumption, and high input impedance, making it an ideal choice for various analog circuit designs.

Key Features

  • Low Offset Voltage: The OPA170AIDBVR boasts a low input offset voltage, which ensures high accuracy in applications requiring precision signal amplification.
  • Wide Supply Range: It operates over a wide supply range of 2.7V to 36V, or ±1.35V to ±18V, allowing for flexibility in both single-supply and split-supply configurations.
  • Low Quiescent Current: With a quiescent current of only 475µA, it is an excellent choice for power-sensitive applications.
  • High Input Impedance: This operational amplifier features a high input impedance, which minimizes the loading on the input signal source and preserves signal integrity.
  • Extended Temperature Range: The device is designed to operate over an industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments.

Applications

The OPA170AIDBVR is suitable for a variety of applications, including:

  • Transducer amplifiers
  • Data acquisition systems
  • Analog filters
  • Medical instrumentation
  • Battery-powered devices
  • Automotive sensors and controls

Package and Quality

This operational amplifier comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. The OPA170AIDBVR is also RoHS compliant and adheres to Texas Instruments' stringent quality standards, ensuring both environmental friendliness and exceptional performance.

With its combination of features, the OPA170AIDBVR from Texas Instruments is a versatile and reliable component for designers seeking to enhance their analog circuitry with a high-quality operational amplifier.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6057 $51.4845
205+ $0.4970 $101.8850
315+ $0.4814 $151.6410
430+ $0.4659 $200.3370
560+ $0.4504 $252.2240
745+ $0.4038 $300.8310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,210 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess