The OPA171AIDRLT from Texas Instruments is a single, 36-V, 3-MHz, low-power operational amplifier in a SOT-5X3 (DRL) package with 5 pins. It is a general-purpose op-amp that is well-suited for a wide range of applications, including:
Battery-powered devices
Industrial sensors and actuators
Automotive electronics
Medical instrumentation
Audio signal processing
Features
Low power consumption: 280 µA quiescent current
Wide supply voltage range: 2.7 V to 36 V
High gain-bandwidth product (GBP): 3 MHz
Low offset voltage: 0.1 mV
Low input bias current: 1 pA
Rail-to-rail input and output swing
Stable with capacitive loads up to 300 pF
Benefits
The OPA171AIDRLT offers a number of benefits over other op-amps, including:
Its low power consumption makes it ideal for battery-powered devices.
Its wide supply voltage range makes it versatile and easy to use in a variety of applications.
Its high GBP and low offset voltage make it well-suited for high-performance signal processing applications.
Its rail-to-rail input and output swing allows it to fully utilize the available supply voltage range.
Its stability with capacitive loads makes it easy to use in a variety of circuits.
Applications
The OPA171AIDRLT can be used in a wide range of applications, including:
Battery-powered devices, such as smartphones, tablets, and laptops
Industrial sensors and actuators, such as temperature sensors, pressure sensors, and motor drivers
Automotive electronics, such as body control modules, infotainment systems, and advanced driver assistance systems (ADAS)
Medical instrumentation, such as patient monitors, ECG machines, and EEG machines
Audio signal processing, such as pre-amplifiers, filters, and equalizers
Package
The OPA171AIDRLT is available in a SOT-5X3 (DRL) package, which is a small, 5-pin surface-mount package. This package is ideal for space-constrained applications.
Conclusion
The OPA171AIDRLT is a versatile and high-performance operational amplifier that is well-suited for a wide range of applications. Its low power consumption, wide supply voltage range, high GBP, low offset voltage, rail-to-rail input and output swing, and stability with capacitive loads make it a great choice for many different types of circuits.