EN
  • EN
  • DE
  • IT

OPA172IDBVT

Part No OPA172IDBVT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 10MHZ RRO SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 10 V/μs
Gain Bandwidth Product (GBP) 10MHz
Current - Input Bias 8pA
Voltage - Input Offset 200μV
Operating Supply Current 1.6mA
Channel Output Current 75mA
Supply Voltage - Operating 4.5 V to 36 V, ±2.25 V to 18 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1084564-OPA172IDBVT
Popularity Medium
Supply and Demand Status Balance
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian OPA172IDBVT CAD Model

Description

Product Overview: Texas Instruments OPA172IDBVT

The OPA172IDBVT from Texas Instruments is a high-performance, precision operational amplifier that offers a blend of speed, precision, and flexibility, making it an excellent choice for a wide range of applications. This op-amp is part of the OPAx172 family which is known for its low noise, low input bias current, and low power consumption, while still providing a high bandwidth of 10MHz and a fast slew rate of 10V/μs.

Encased in a compact SOT-23-5 package, the OPA172IDBVT is designed to operate over a wide supply range of ±2.25V to ±18V, or +4.5V to +36V on a single supply, which allows it to be used in systems with varying power requirements. This flexibility makes it suitable for battery-powered devices, industrial equipment, and automotive applications, among others.

With a low input offset voltage of just 500µV and a low noise density of 7.5nV/√Hz at 1kHz, the OPA172IDBVT provides high accuracy and is ideal for high-precision applications such as test and measurement equipment, sensor signal conditioning, and active filtering. Moreover, this op-amp features rail-to-rail output swing, which maximizes the dynamic range in low supply conditions.

Another key feature of the OPA172IDBVT is its robustness. It includes protection mechanisms such as overcurrent protection and thermal shutdown, ensuring reliable operation even in harsh conditions. This, coupled with its extended temperature range of -40°C to +125°C, makes it a resilient choice for industrial and automotive environments.

For designers and engineers looking for a versatile op-amp that doesn't compromise on performance, the OPA172IDBVT offers an excellent balance of specifications. Its combination of high precision, speed, and robustness, along with the backing of Texas Instruments' reputation for quality, makes it a strong contender for inclusion in next-generation electronic designs.

Whether you're developing a sensitive analog circuit or looking for a reliable op-amp to integrate into a complex system, the OPA172IDBVT provides the performance and versatility needed to meet a broad spectrum of design requirements.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $3.8121
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.6459
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.3108
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $2.3139
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SC70-5
Lowest to $1.9557
ON Semiconductor
IC OPAMP GP 2 CIRCUIT MICRO8
Lowest to $0.5485
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SC70-5
Need more? Email Us
Renesas Electronics America
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
Lowest to $7.1795
Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $0.8959

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3306 $59.8770
90+ $1.2463 $112.1670
140+ $1.2042 $168.5880
200+ $1.1200 $224.0000
260+ $1.0780 $280.2800
325+ $1.0359 $336.6675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess