EN
  • EN
  • DE
  • IT

OPA196IDGKR

Part No OPA196IDGKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8VSSOP / 36-V, Low-Power, Low Offset Voltage, Rail-to-Rail Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 7V/μs
Gain Bandwidth Product 2.5MHz
Current - Input Bias 20pA
Voltage - Input Offset 100μV
Current - Supply 140μA
Voltage - Supply, Single/Dual (±) 4.5V ~ 36V, ±2.25V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806182-OPA196IDGKR
Ultra Librarian 3D Model Ultra Librarian OPA196IDGKR CAD Model

Description

Product Overview: Texas Instruments OPA196IDGKR

The OPA196IDGKR from Texas Instruments is a high-performance, single-supply operational amplifier that brings together a blend of features to meet the rigorous demands of modern electronic applications. Its design is focused on providing a balance of speed, precision, and power efficiency, making it an ideal choice for a wide range of applications including sensor interfacing, active filtering, and data acquisition systems.

Key Features

  • Wide Supply Range: The OPA196 operates from a single-supply voltage of 4.5V to 36V or dual supplies of ±2.25V to ±18V, providing flexibility in various circuit configurations and ensuring compatibility with a broad range of supply voltages.
  • Low Offset Voltage: It boasts an ultra-low input offset voltage of 25 µV (max), which enhances measurement accuracy and stability, crucial for precision applications.
  • Low Quiescent Current: With a quiescent current of only 1.5 mA, the OPA196 is energy-efficient, which is particularly beneficial for battery-powered and portable devices.
  • High Bandwidth: The device offers a bandwidth of 10 MHz, allowing it to handle high-speed signals and making it suitable for fast signal processing tasks.
  • Rail-to-Rail Output: The rail-to-rail output stage enables the amplifier to drive loads close to the power supply rails, maximizing the dynamic range in many applications.

Applications

The versatile nature of the OPA196IDGKR makes it a prime candidate for a variety of applications. It is particularly well-suited for:

  • Test and measurement equipment
  • Medical devices
  • Industrial process controls
  • Analog-to-digital converter (ADC) buffer amplifiers
  • Power supply control

Package and Quality

The OPA196IDGKR comes in an 8-pin VSSOP (DGK) package, which is compact and suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet the stringent requirements of industrial and commercial markets, ensuring reliability and performance.

With its robust feature set, the OPA196IDGKR is a smart choice for designers looking for an op-amp that delivers both precision and efficiency without compromising on performance.

You May Also Be Interested in

Diodes Incorporated
IC OPAMP GP 2 CIRCUIT 8SO
Lowest to $0.1079
Maxim Integrated
IC OPAMP GP 2 CIRCUIT 8UMAX
Lowest to $1.0701
Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $2.0693
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $3.8121
Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $65.2829
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.5767
Texas Instruments
IC INST AMP 1 CIRCUIT 14SOIC
Lowest to $15.4035
Analog Devices Inc.
IC AUDIO 1 CIRCUIT 16SO
Need more? Email Us
Texas Instruments
IC OPAMP GP 2 CIRCUIT 10VSSOP
Lowest to $0.7729

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6820 $50.4600
75+ $1.3801 $103.5075
115+ $1.3370 $153.7550
155+ $1.2939 $200.5545
200+ $1.2508 $250.1600
270+ $1.1214 $302.7780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess