EN
  • EN
  • DE

OPA2172IDGKR

Part No OPA2172IDGKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8VSSOP / 36-V, Single-Supply, 10-MHz, Rail-to-Rail Output Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 10V/μs
Gain Bandwidth Product 10MHz
Current - Input Bias 8pA
Voltage - Input Offset 200μV
Current - Supply 1.6mA
Voltage - Supply, Single/Dual (±) 4.5V ~ 36V, ±2.25V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808218-OPA2172IDGKR
Ultra Librarian 3D Model Ultra Librarian OPA2172IDGKR CAD Model

Description

The Texas Instruments OPA2172IDGKR is a high-performance operational amplifier that combines low offset voltage, low noise, and high speed to provide users with a superior quality component for a wide variety of applications. Designed with precision and power efficiency in mind, this op-amp is suitable for use in anything from industrial control systems to audio processing.

Key Features

  • Low Offset Voltage: The OPA2172IDGKR boasts an ultra-low input offset voltage, which greatly enhances measurement accuracy and system performance.
  • Wide Bandwidth: With a bandwidth of 10MHz, this operational amplifier can handle high-speed signals, making it ideal for fast analog circuits.
  • Low Noise: Its low noise density of 8nV/√Hz at 1kHz ensures high-fidelity signal amplification, crucial for audio and instrumentation applications.
  • High Slew Rate: A slew rate of 20V/µs allows the OPA2172IDGKR to respond quickly to changes in the input signal, which is essential for high-speed data acquisition and communication systems.
  • Rail-to-Rail Output: The device's rail-to-rail output swing provides increased dynamic range, making it versatile for single-supply operations and for driving analog-to-digital converters (ADCs).
  • Dual-Channel Configuration: This dual op-amp package allows for compact designs, saving space in applications where multiple amplifiers are required.
  • Advanced Packaging: Housed in an 8-pin VSSOP (DGK) package, the OPA2172IDGKR is designed for space-constrained applications.

Applications

The OPA2172IDGKR is highly versatile and can be used in various applications, including:

  • Test and measurement equipment
  • Precision data acquisition systems
  • Active filtering
  • Audio processing and equipment
  • Industrial control systems
  • Medical instrumentation

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the OPA2172IDGKR is no exception. Manufactured to the highest standards, this operational amplifier ensures reliable performance in even the most demanding environments. With Texas Instruments' advanced technology and rigorous testing procedures, you can trust the OPA2172IDGKR to deliver consistent results for your critical applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Texas Instruments
IC OPAMP
Lowest to $1.9645
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8308 $53.6312
32+ $3.1433 $100.5856
50+ $3.0450 $152.2500
68+ $2.9468 $200.3824
88+ $2.8486 $250.6768
118+ $2.5539 $301.3602
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess