EN
  • EN
  • DE

Z0840004PSC

Part No Z0840004PSC
Manufacturer Zilog
Catalog Interface - Specialized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Zilog
Win Source Part Number 417491-Z0840004PSC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z0840004PSC CAD Model

Description

The Zilog Z0840004PSC is a Z80 microprocessor, a cornerstone in the history of computing. It is an 8-bit CPU renowned for its versatility and widespread adoption in a vast array of systems during the late 1970s and 1980s. The 'PSC' designation refers to the package type.

Applications

  • Personal Computers: Famously used in early personal computers like the TRS-80 and Sinclair ZX Spectrum.
  • Embedded Systems: Found in industrial control systems, arcade games, and other dedicated devices.
  • Video Game Consoles: Served as the main processor in consoles such as the Sega Master System.
  • Scientific Instruments: Utilized in various laboratory and measurement equipment.

Features

  • 8-bit CPU: Offers a balance of performance and simplicity.
  • Simple Architecture: Easy to understand and program.
  • Large Register Set: Includes general-purpose registers for efficient data manipulation.
  • Interrupt Handling: Supports maskable and non-maskable interrupts.
  • Direct Memory Access (DMA): Allows peripherals to access memory directly, improving performance.

Benefits

  • Mature Technology: Well-established with a vast amount of documentation and software available.
  • Easy to Program: Extensive resources and tools exist for Z80 assembly language programming.
  • Low Cost: Relatively inexpensive compared to more complex processors.
  • Versatile: Suitable for a wide range of applications.
  • Widely Supported: Numerous emulators and development tools are available.

Additional Details

The Z0840004PSC typically operates at a clock speed of 4 MHz. It uses an 8-bit data bus and a 16-bit address bus, allowing it to access 64KB of memory. It requires a single 5V power supply. Pinout diagrams, timing diagrams, and detailed specifications can be found in the Zilog Z80 datasheet. It is often used with peripheral chips like the Z80 PIO (Parallel Input/Output) and the Z80 CTC (Counter/Timer Circuit).

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess