EN
  • EN
  • DE

OPA2202IDGKT

Part No OPA2202IDGKT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8VSSOP / General Purpose Amplifier 2 Circuit Push-Pull 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 2
Output Type Push-Pull
Slew Rate 0.35V/µs
Gain Bandwidth Product 1 MHz
Current - Input Bias 250 pA
Voltage - Input Offset 20 µV
Current - Supply 580µA (x2 Channels)
Current - Output / Channel 35 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number OPA2202
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-OPA2202IDGKTCT,296-OPA2202IDGKTDKR,296-OPA2202IDGKTTR
Standard Package 250
Win Source Part Number 1321001-OPA2202IDGKT
Ultra Librarian 3D Model Ultra Librarian OPA2202IDGKT CAD Model

Description

Introducing the OPA2202IDGKT from Texas Instruments

The OPA2202IDGKT is a state-of-the-art operational amplifier (op-amp) designed and manufactured by the renowned Texas Instruments. This precision amplifier is part of TI's OPAx202 series, known for its high performance and reliability in a wide range of electronic applications. The OPA2202IDGKT is a dual-channel amplifier that comes in a compact VSSOP-8 (DGK) package, making it an ideal choice for space-constrained applications.

One of the key features of the OPA2202IDGKT is its exceptionally low offset voltage, which is typically just 25 µV. This low offset voltage ensures high accuracy in measurement and control systems. Additionally, the device boasts a low noise density of 7.5 nV/√Hz at 1 kHz, which makes it perfect for applications requiring low noise operations such as audio processing and high-precision instrumentation.

The OPA2202IDGKT operates over a wide supply voltage range from 4.5 V to 36 V, or ±2.25 V to ±18 V for split supplies, providing designers with flexibility in various circuit configurations. It also features a wide bandwidth of 10 MHz and a fast slew rate of 20 V/µs, allowing it to handle high-speed signals with ease. This makes the op-amp suitable for use in filters, integrators, and other dynamic signal processing tasks.

With its excellent thermal performance and a wide operating temperature range of -40°C to +125°C, the OPA2202IDGKT is reliable in harsh environments, ensuring consistent performance in industrial and automotive applications. Furthermore, the device has a low input bias current of 0.2 pA, reducing the impact on the signal source and making it suitable for high-impedance sensor interfaces.

For design engineers looking for an op-amp that offers precision, low noise, and high-speed operation in a small package, the OPA2202IDGKT from Texas Instruments is an outstanding choice. It is commonly used in applications such as test and measurement equipment, electronic weighing systems, medical instrumentation, and professional audio equipment, where accuracy and signal integrity are paramount.

Overall, the OPA2202IDGKT is a testament to Texas Instruments' commitment to providing high-quality, high-performance components for the electronics industry, and it continues to be a go-to solution for professionals seeking the best in operational amplifier technology.

You May Also Be Interested in

Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6070 $56.2450
80+ $1.3185 $105.4800
120+ $1.2773 $153.2760
165+ $1.2361 $203.9565
210+ $1.1949 $250.9290
285+ $1.0713 $305.3205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess