EN
  • EN
  • DE

OPA2333PIDSGR

Part No OPA2333PIDSGR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 2 CIRCUIT 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features CMOS, Zero-Drift Amplifier Circuit Rail-to-Rail 8-WSON (2x2)
Manufacturer Texas Instruments
Series Zero-Drift
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-WSON (2x2)
Family Name OPA2333
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-51501-1, 296-51501-2, 296-51501-6, OPA2333PIDSGR-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929646-OPA2333PIDSGR
Ultra Librarian 3D Model Ultra Librarian OPA2333PIDSGR CAD Model

Description

Product Overview: Texas Instruments OPA2333PIDSGR

The OPA2333PIDSGR from Texas Instruments is a high-precision operational amplifier that offers a perfect blend of low power consumption and wide bandwidth. This makes it an ideal choice for a variety of applications, including test and measurement systems, medical devices, and industrial equipment. The device is part of Texas Instruments' renowned portfolio of amplifiers, which are known for their reliability and performance.

Key Features

  • Low Power Consumption: The OPA2333PIDSGR is designed to operate with minimal power, making it suitable for battery-powered devices and energy-efficient systems.
  • Wide Bandwidth: With a bandwidth of 350 kHz, this operational amplifier can handle a broad range of signals, ensuring versatility across different use cases.
  • Low Offset Voltage: The precision of the OPA2333PIDSGR is highlighted by its low offset voltage, which enhances the accuracy of measurements and signal processing.
  • High Common-Mode Rejection Ratio (CMRR): Its high CMRR allows the OPA2333PIDSGR to reject common-mode noise effectively, ensuring signal integrity in noisy environments.
  • Single-Supply Operation: This amplifier is capable of single-supply operation, simplifying power supply design and conserving board space.
  • Robust ESD Protection: The device features robust electrostatic discharge (ESD) protection, safeguarding it against unforeseen electrical spikes.

Applications

The OPA2333PIDSGR is versatile and can be used in various applications. Some of the common applications include:

  • Sensor amplification and signal conditioning
  • Data acquisition systems
  • Portable instrumentation
  • Analog filters
  • Medical devices such as ECG and EEG monitors
  • Industrial process controls

Product Specifications

The OPA2333PIDSGR comes in a compact 8-pin SOIC package, which is suitable for space-constrained applications. It operates over a wide temperature range of -40°C to +125°C, allowing for deployment in various environmental conditions. The device is also RoHS compliant, adhering to environmental standards regarding hazardous substances.

With its combination of low power, high precision, and robust design, the OPA2333PIDSGR from Texas Instruments stands out as an operational amplifier that can meet the demands of the most challenging applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1556 $52.0020
110+ $0.9482 $104.3020
165+ $0.9186 $151.5690
225+ $0.8889 $200.0025
295+ $0.8593 $253.4935
390+ $0.7704 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,140 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess