EN
  • EN
  • DE

OPA2333SHKJ

Part No OPA2333SHKJ
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 1.8-V MICROPOWER CMOS OPERATIONAL AMPLIFIER ZERO-DRIFT SERIES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Zero-Drift
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 0.16 V/μs
GBP - Gain Bandwidth Product 350kHz
Current - Input Bias 70pA
Voltage - Input Offset 2μV
Operating Supply Current 17μA
Output Current per Channel 5mA
Dual Supply Voltage (±) 1.8 V ~ 5.5 V, ±0.9 V ~ 2.75 V
Operating Temperature Range -55°C ~ 210°C
Mounting SMD
Package 8-CDFF
Manufacturer Package 8-CFP
Win Source Part Number 1233478-OPA2333SHKJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name OPA2333
Introduction Date July 01, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian OPA2333SHKJ CAD Model

Description

Introducing Texas Instruments' OPA2333SHKJ Precision Operational Amplifier

The OPA2333SHKJ is a high-precision operational amplifier from the renowned semiconductor manufacturer, Texas Instruments (TI). This op-amp is designed to offer a perfect blend of low power consumption and high accuracy, making it an ideal choice for a broad range of applications, including medical instruments, sensor conditioning, and portable devices.

The OPA2333SHKJ operates with a power supply range from 2.7V to 5.5V, which allows for flexibility in both single-supply and dual-supply applications. Its low input bias current and low offset voltage (10µV max for the "A" grade) ensure high accuracy in measurement and control systems. The device boasts a low noise density of 8nV/√Hz at 1kHz, which is particularly beneficial for audio and other sensitive signal processing tasks.

With a bandwidth of 350kHz, the OPA2333SHKJ provides a good balance between speed and power consumption, making it well-suited for battery-powered applications. The quiescent current is remarkably low, at just 17µA per channel, which helps in extending battery life without compromising performance.

One of the key features of the OPA2333SHKJ is its Zero-Drift technology. This feature minimizes the voltage offset drift over time and temperature, which is crucial for precision applications. It ensures that the operational amplifier maintains its accuracy and stability even under varying environmental conditions.

The device is offered in a VSSOP-8 package, which is compact and suitable for space-constrained designs. It also features a wide temperature range from -40°C to +125°C, ensuring reliable operation across diverse operating conditions.

Overall, the Texas Instruments OPA2333SHKJ is a top-notch operational amplifier that provides the accuracy, low power, and reliability required by today's sophisticated electronic systems. Whether you're designing for industrial, automotive, or consumer electronics, the OPA2333SHKJ is a solid choice that promises to deliver optimal performance.

For more information, datasheets, and support, visit the Texas Instruments website.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess