EN
  • EN
  • DE

OPA2337EA/250

Part No OPA2337EA/250
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 3MHZ RRO SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1.2 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 0.2pA
Voltage - Input Offset 500μV
Operating Supply Current 525μA
Channel Output Current 9mA
Supply Voltage - Operating 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 1084674-OPA2337EA/250
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA2337EA/250 CAD Model

Description

Product Overview: Texas Instruments OPA2337EA/250

The OPA2337EA/250 from Texas Instruments is a high-precision operational amplifier that delivers outstanding performance for a wide range of applications. Designed for low-voltage operation and featuring a micro-size package, this op-amp is ideal for portable and space-constrained electronics.

Key Features

  • Low Power Consumption: The OPA2337EA/250 is optimized for low-power applications, ensuring extended battery life in portable devices without compromising performance.
  • High Precision: With its low offset voltage and drift, this operational amplifier provides high accuracy, making it suitable for precision measurement and control systems.
  • Rail-to-Rail Output: The device offers rail-to-rail output swing, which maximizes the dynamic range, especially useful when operating with low supply voltages.
  • MicroSIZE Package: Available in a tiny SOT-23-8 package, the OPA2337EA/250 saves valuable board space and is perfect for high-density electronic assemblies.
  • Wide Supply Range: It operates from a single supply voltage ranging from 2.7V to 5.5V, allowing for versatile use in different circuit configurations.

Applications

The Texas Instruments OPA2337EA/250 is suitable for a variety of applications, including:

  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Portable and Battery-Powered Instruments
  • Analog Filters
  • Medical Devices
  • Sensor Conditioning
  • Active Filtering
  • Audio Processing

Technical Specifications

The OPA2337EA/250 boasts impressive technical specifications that contribute to its effectiveness in multiple applications:

  • Input Offset Voltage: 150 µV (max)
  • Offset Drift: 1 µV/°C (max)
  • Quiescent Current: 17 µA (typical)
  • GBW (Gain Bandwidth Product): 350 kHz (typical)
  • CMRR (Common-Mode Rejection Ratio): 100 dB (typical)
  • Supply Voltage Range: 2.7V to 5.5V
  • Operating Temperature Range: -40°C to +125°C

With its combination of low power consumption, high precision, and compact form factor, the OPA2337EA/250 from Texas Instruments stands out as a versatile choice for designers looking to optimize their electronic designs for both performance and size.

You May Also Be Interested in

Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0900 $50.1600
59+ $1.7149 $101.1791
91+ $1.6613 $151.1783
125+ $1.6077 $200.9625
161+ $1.5542 $250.2262
216+ $1.3934 $300.9744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,879 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess