EN
  • EN
  • DE

OPA2350PAG4

Part No OPA2350PAG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 2 CIRCUIT 8DIP / CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series MicroAmplifier™
Package Tube
Product Status Obsolete
Amplifier Type CMOS
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 22V/µs
Gain Bandwidth Product 38 MHz
Current - Input Bias 0.5 pA
Voltage - Input Offset 150 µV
Current - Supply 5.2mA (x2 Channels)
Current - Output / Channel 40 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number OPA235
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 50
Win Source Part Number 1083278-OPA2350PAG4
Ultra Librarian 3D Model Ultra Librarian OPA2350PAG4 CAD Model

Description

The OPA2350PAG4 is a high-performance, precision operational amplifier from Texas Instruments, designed to cater to a wide array of applications, including test and measurement systems, sensor amplification, and active filtering. This operational amplifier is part of the OPAx350 series, known for their excellent speed-to-power ratio, which makes them suitable for battery-powered and portable devices.

Key Features

  • High Speed: With a bandwidth of 38MHz and a slew rate of 22V/μs, the OPA2350PAG4 ensures rapid signal amplification without significant delay, making it ideal for fast-operating systems.
  • Low Quiescent Current: The device operates with a low quiescent current of 2.5mA per channel, which is advantageous for power-sensitive applications.
  • Rail-to-Rail Output: The amplifier provides rail-to-rail output swing, which maximizes the dynamic range within a given supply voltage.
  • Dual Operational Amplifier: This package contains two independent op-amps, offering flexibility in designing multichannel systems or complex analog circuits within a compact footprint.
  • MicroSIZE Packages: Available in microSIZE packages, the OPA2350PAG4 is suitable for space-constrained applications.
  • Wide Supply Range: It operates over a wide supply range of 2.7V to 5.5V, compatible with a variety of supply voltages used in both analog and digital circuits.

Applications

  • Portable Instrumentation
  • Audio Processing
  • Active Filters
  • Analog-to-Digital Converter (ADC) Driver
  • Digital-to-Analog Converter (DAC) Buffer

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the OPA2350PAG4 is no exception. This operational amplifier is built to meet the stringent requirements of industrial and commercial applications, ensuring performance and durability.

Ordering and Packaging

The OPA2350PAG4 comes in a TSSOP-8 (Thin Shrink Small Outline Package) which is RoHS compliant and designed for surface-mount technology (SMT). For ordering information, refer to the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
OPA892DR
Lowest to $7.8583
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess