EN
  • EN
  • DE

OPA2354AID

Part No OPA2354AID
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case N/A
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 719834-OPA2354AID
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA2354AID CAD Model

Description

The OPA2354AID by Texas Instruments is a high-speed, voltage-feedback operational amplifier designed for a wide range of applications. This precision amplifier is well-suited for driving high-performance analog-to-digital converters (ADCs) and buffering digital-to-analog converters (DACs), making it an ideal choice for data acquisition systems, test equipment, and communication systems.

Key Features

  • High Bandwidth: The OPA2354AID offers a high bandwidth of 38MHz, providing fast response times for high-speed signal processing applications.
  • Low Noise: With a low voltage noise density of 4.5nV/√Hz, this op-amp ensures signal integrity and minimizes noise in sensitive circuits.
  • Rail-to-Rail Output: The device features rail-to-rail output swing, which allows for maximum dynamic range, especially useful in single-supply operations.
  • Wide Supply Range: The OPA2354AID operates over a wide supply voltage range of ±2.5V to ±5.5V, accommodating a variety of supply requirements and simplifying power management.
  • Quiescent Current: It has a low quiescent current of 5.6mA per channel, making it efficient for portable and battery-powered applications.
  • Dual-Channel Configuration: This amplifier comes in a dual-channel configuration, providing design flexibility and reducing the number of components required for multi-channel systems.

Applications

  • Driving ADCs/DACs
  • Active filters
  • Video processing
  • Signal conditioning
  • Test and measurement equipment
  • Audio and communications systems

Package and Quality

The OPA2354AID is available in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is widely used and easily integrated into a variety of circuit designs. Texas Instruments ensures high-quality standards, and this product is compliant with RoHS (Restriction of Hazardous Substances) directives, making it suitable for use in environmentally sensitive applications.

Overall, the OPA2354AID from Texas Instruments is a robust, high-performance operational amplifier that delivers precision, efficiency, and versatility, making it a go-to choice for engineers and designers across a multitude of electronic disciplines.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1998 $51.1968
39+ $2.6254 $102.3906
59+ $2.5434 $150.0606
82+ $2.4614 $201.8348
106+ $2.3793 $252.2058
141+ $2.1332 $300.7812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess