EN
  • EN
  • DE

OPA2607IDGKR

Part No OPA2607IDGKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP  /  CMOS Amplifier 2 Circuit Push-Pull 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel (TR)
Amplifier Type CMOS
Number of Circuits 2
Output Type Push-Pull
Slew Rate 24V/µs
Gain Bandwidth Product 50 MHz
-3db Bandwidth 9 MHz
Current - Input Bias 3 pA
Voltage - Input Offset 120 µV
Current - Supply 900µA (x2 Channels)
Current - Output / Channel 60 mA
Voltage - Supply Span (Min) 2.2 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-OPA2607IDGKRTR
Standard Package 2,500
Win Source Part Number 1164893-OPA2607IDGKR
Ultra Librarian 3D Model Ultra Librarian OPA2607IDGKR CAD Model

Description

The OPA2607IDGKR is a high-performance, dual-channel operational amplifier (op-amp) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This op-amp is part of TI's extensive range of analog integrated circuits, designed to cater to a wide array of electronic applications requiring precision and efficiency.

Key Features

  • Wide Bandwidth: The OPA2607IDGKR offers a wide bandwidth, making it suitable for high-speed signal processing applications.
  • Low Distortion: It features low harmonic distortion, which is critical for audio applications and other systems where signal fidelity is paramount.
  • Dual-Channel: The dual-channel configuration allows for flexibility in design, enabling the use of a single component for multiple stages in a signal chain.
  • High Output Drive: With a robust output drive capability, this op-amp can handle a wide range of load conditions.
  • Surface-Mount Package: The device comes in a compact VSSOP-8 (DGK) package, which is ideal for space-constrained applications.

Applications

The versatile nature of the OPA2607IDGKR makes it well-suited for a variety of applications, including:

  • Professional Audio Equipment
  • Test and Measurement Systems
  • Active Filters and Signal Conditioning
  • Data Acquisition Systems
  • Analog-to-Digital Converter (ADC) Drivers

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the OPA2607IDGKR is no exception. It is built to meet the rigorous standards expected of industrial and professional-grade electronic components. With TI's advanced manufacturing processes and thorough testing protocols, customers can expect consistent performance and longevity from this op-amp.

Technical Support and Resources

TI provides extensive technical support and resources for the OPA2607IDGKR, including detailed datasheets, application notes, and design tools. Engineers and designers can access these resources on the Texas Instruments website to facilitate the integration of the op-amp into their projects.

You May Also Be Interested in

Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2654 $50.6160
100+ $1.0383 $103.8300
150+ $1.0059 $150.8850
210+ $0.9734 $204.4140
270+ $0.9410 $254.0700
360+ $0.8436 $303.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess