EN
  • EN
  • DE

OPA2625IDGSR

Part No OPA2625IDGSR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 10VSSOP / 18-Bit Analog-to-Digital Converter (ADC) Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 115V/μs
Gain Bandwidth Product 120MHz
Current - Input Bias 2μA
Voltage - Input Offset 15μV
Current - Supply 2mA
Voltage - Supply, Single/Dual (±) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807215-OPA2625IDGSR
Ultra Librarian 3D Model Ultra Librarian OPA2625IDGSR CAD Model

Description

The OPA2625IDGSR is a cutting-edge operational amplifier (op-amp) developed by the renowned semiconductor manufacturer Texas Instruments (TI). This high-performance, dual-channel amplifier is designed for a wide range of applications, from professional audio equipment to industrial measurement and control systems. The OPA2625IDGSR boasts impressive specifications that make it a prime choice for engineers and designers looking for precision and quality.

Key Features

  • High Bandwidth: The OPA2625IDGSR offers a wide bandwidth of 1 GHz, which is ideal for high-speed signal processing applications, ensuring minimal signal distortion and high fidelity.
  • Low Distortion: With an ultra-low harmonic distortion, this op-amp ensures that the output signal is as close to the original as possible, making it perfect for high-end audio applications.
  • Low Noise: The device exhibits a low noise density, which is critical in applications where signal integrity is paramount, such as precision instrumentation.
  • Dual-Channel: The dual-channel configuration allows for flexibility in design, enabling the use of a single device for stereo audio applications or for two separate signal paths in other applications.
  • Supply Voltage Range: It operates over a wide supply voltage range, accommodating various power supply configurations and ensuring compatibility with a broad range of other components.

Applications

The OPA2625IDGSR is versatile and can be used in numerous applications, including:

  • Professional Audio Equipment
  • Test and Measurement Systems
  • Data Acquisition Systems
  • Active Filters
  • High-Speed Integrators

Package and Quality

This op-amp comes in a compact VSSOP-10 package, making it suitable for space-constrained applications without sacrificing performance. Texas Instruments is known for its commitment to quality, and the OPA2625IDGSR is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding situations.

In conclusion, the OPA2625IDGSR from Texas Instruments is a high-quality, versatile op-amp that is suitable for a wide range of applications requiring high bandwidth, low distortion, and low noise. Its dual-channel design and robust packaging make it an excellent choice for both new designs and upgrades to existing systems.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6501 $51.1014
34+ $2.9950 $101.8300
52+ $2.9014 $150.8728
72+ $2.8078 $202.1616
93+ $2.7142 $252.4206
124+ $2.4334 $301.7416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess