EN
  • EN
  • DE

OPA2650UB

Part No OPA2650UB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual Wideband, Low Power Voltage Feedback OPERATIONAL AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233557-OPA2650UB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA2650UB CAD Model

Description

Introducing the OPA2650UB: High-Speed Operational Amplifier by Texas Instruments

The OPA2650UB is a state-of-the-art operational amplifier designed and manufactured by the renowned Texas Instruments. This high-speed op-amp is engineered to deliver exceptional performance for a wide range of applications, including video processing, telecommunications, and test equipment. With its impressive slew rate and bandwidth, the OPA2650UB is an ideal choice for any design that requires fast and accurate signal amplification.

Key Features

  • Wide Bandwidth: The OPA2650UB boasts a wide bandwidth of 500 MHz, allowing it to handle high-frequency signals with ease. This feature is particularly beneficial in video and RF applications where maintaining signal integrity is crucial.
  • High Slew Rate: With a high slew rate of 2200 V/µs, the OPA2650UB can respond quickly to changes in input signals, making it perfect for fast-switching applications.
  • Low Distortion: The operational amplifier has a low harmonic distortion, which ensures that the output signal remains true to the original input, preserving the quality and integrity of the signal throughout the amplification process.
  • Single or Dual Power Supply: The device can be operated from a single supply voltage of +5V to +12V or a dual supply of ±2.5V to ±6V, providing flexibility in various circuit designs.
  • Robust Output Drive: Capable of driving capacitive loads up to 150 pF, the OPA2650UB can handle challenging loads without compromising performance.

Applications

  • Active filters
  • Video amplifiers
  • Telecommunications
  • ADC buffer amplifiers
  • Test equipment

The OPA2650UB is available in an ultra-small, surface-mount, leadless package, which makes it a perfect fit for compact and space-constrained designs. Its excellent dynamic performance, combined with Texas Instruments' reputation for reliability, makes the OPA2650UB a top choice for professionals seeking the best in operational amplifier technology.

Whether you are designing a sophisticated video processing system, a high-speed data acquisition device, or a telecommunications module, the OPA2650UB from Texas Instruments provides the performance and quality you need to achieve outstanding results.

You May Also Be Interested in

Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess