EN
  • EN
  • DE

OPA2652

Part No OPA2652
Manufacturer Texas Instruments
Description Dual, 700MHz, Voltage-Feedback OPERATIONAL AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233559-OPA2652
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA2652 CAD Model

Description

The OPA2652 from Texas Instruments is a state-of-the-art dual high-speed operational amplifier designed for a wide range of applications. With its impressive slew rate and bandwidth, this operational amplifier is ideal for high-speed signal conditioning, data acquisition systems, and telecommunication applications.

Key Features

  • High Bandwidth: The OPA2652 offers a large bandwidth of 1 GHz (G = +1), making it suitable for high-frequency signal processing.
  • Fast Slew Rate: With a slew rate of 650 V/µs, this operational amplifier ensures rapid response times in fast-changing signal conditions.
  • Low Distortion: The device provides excellent signal fidelity with a low harmonic distortion, which is crucial for audio and video applications.
  • Dual Amplifier Design: The dual configuration allows for flexible circuit designs, including differential input or output stages, and saves space on the PCB.
  • Wide Supply Range: It operates from a supply voltage range of ±2.5V to ±6V, accommodating a variety of power supply requirements.
  • Output Short-Circuit Protection: The OPA2652 is equipped with output short-circuit protection, enhancing the longevity and reliability of the device.

Applications

  • Active Filters
  • ADC/DAC Buffering
  • Video Processing
  • Telecommunications
  • Test Equipment
  • Professional Audio Equipment

The OPA2652 operational amplifier is available in a compact SO-8 surface-mount package, making it a practical choice for space-constrained applications. Its performance parameters make it an excellent choice for designers looking for a high-speed op-amp that does not compromise on power efficiency or signal integrity. Texas Instruments' commitment to quality ensures that the OPA2652 delivers consistent and reliable performance across a wide range of operating conditions.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7076 $51.4444
46+ $2.2216 $102.1936
70+ $2.1522 $150.6540
97+ $2.0827 $202.0219
125+ $2.0133 $251.6625
167+ $1.8050 $301.4350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess