EN
  • EN
  • DE

OPA2652UG4

Part No OPA2652UG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC VOLTAGE FEEDBACK 2 CIRC 8SOIC / Voltage Feedback Amplifier 2 Circuit 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series SpeedPlus™
Package Tube
Product Status Discontinued
Amplifier Type Voltage Feedback
Number of Circuits 2
Slew Rate 335V/µs
Gain Bandwidth Product 200 MHz
-3db Bandwidth 700 MHz
Current - Input Bias 4 µA
Voltage - Input Offset 1.5 mV
Current - Supply 11mA (x2 Channels)
Current - Output / Channel 140 mA
Voltage - Supply Span (Min) 6 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number OPA2652
Standard Package 75 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 650873-OPA2652UG4
Ultra Librarian 3D Model Ultra Librarian OPA2652UG4 CAD Model

Description

Product Overview: Texas Instruments OPA2652UG4

The Texas Instruments OPA2652UG4 is a high-performance, dual-channel operational amplifier designed for a wide range of applications. This operational amplifier (op-amp) delivers a unique blend of speed, precision, and low noise performance, making it an ideal choice for professional audio equipment, test and measurement instruments, active filters, and fast signal conditioning circuits.

Key Features

  • High Speed: The OPA2652UG4 offers a high slew rate and wide bandwidth, which are critical parameters for maintaining signal fidelity in high-speed data acquisition systems and video processing applications.
  • Low Distortion: With its low harmonic distortion, the OPA2652UG4 is particularly well-suited for high-fidelity audio applications, ensuring clear and accurate sound reproduction.
  • Low Noise: The device features low voltage noise density, which minimizes the noise introduced into the signal path, a vital aspect for precision amplification tasks.
  • Dual-Channel Configuration: The dual-channel design provides flexibility, allowing for use in stereo audio systems or in differential signaling applications where two simultaneous signals need to be processed.
  • Wide Supply Range: The OPA2652UG4 operates over a wide supply voltage range, accommodating various power supply configurations and ensuring compatibility with a broad array of electronic systems.

Applications

The OPA2652UG4 is versatile and can be employed in numerous applications, including:

  • Professional Audio Equipment
  • Active Filters and Oscillators
  • Test and Measurement Instruments
  • Video and Imaging Systems
  • Analog-to-Digital Driver
  • Telecommunications

Technical Specifications

The OPA2652UG4 boasts impressive technical specifications that ensure its high performance in demanding applications:

  • High Slew Rate: Ensuring fast response times
  • Wide Bandwidth: Providing ample frequency response for high-speed signals
  • Low Total Harmonic Distortion (THD): Reducing signal distortion
  • Low Noise: Preserving signal integrity
  • Dual Operational Amplifiers: For versatile circuit configurations

In summary, the Texas Instruments OPA2652UG4 is a robust, dual-channel operational amplifier that offers a perfect balance of speed, precision, and low noise. It is a suitable choice for designers looking to enhance the performance of their high-fidelity audio systems, data acquisition platforms, or any application requiring a high-quality signal amplification solution.

You May Also Be Interested in

Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5974 $50.3636
34+ $2.9518 $100.3612
53+ $2.8595 $151.5535
73+ $2.7673 $202.0129
94+ $2.6750 $251.4500
126+ $2.3983 $302.1858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 664 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess