EN
  • EN
  • DE

OPA2690

Part No OPA2690
Manufacturer Texas Instruments
Description Wideband, Voltage Feedback OPERATIONAL AMPLIFIER With Disable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1233574-OPA2690
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA2690 CAD Model

Description

The OPA2690 from Texas Instruments is a high-performance, dual wideband, voltage-feedback operational amplifier designed to meet the demanding requirements of video processing and other high-speed signal conditioning applications. With its exceptional speed and bandwidth characteristics, the OPA2690 is an ideal choice for professional video electronics, RF/IF circuitry, test equipment, and other applications requiring high-speed data acquisition and processing.

Key Features

  • High Bandwidth: The OPA2690 offers a wide bandwidth of 420 MHz at a gain of +2, ensuring the amplifier can handle signals with a broad range of frequencies without significant attenuation.
  • Fast Slew Rate: A high slew rate of 1300 V/µs allows the OPA2690 to respond quickly to changes in the input signal, making it suitable for high-speed applications that require rapid signal transitions.
  • Low Distortion: With a total harmonic distortion (THD) of -75 dBc at 20 MHz, this operational amplifier maintains signal fidelity by minimizing signal distortion, which is critical for high-quality video and audio applications.
  • Dual Amplifier Design: The dual-channel configuration of the OPA2690 enables designers to use a single chip for applications that require two amplifiers, saving space and simplifying circuit design.
  • Flexible Power Supply: The OPA2690 can operate with a supply voltage range from ±5V to ±6V, providing designers with flexibility in various system power designs.

Applications

The OPA2690 is well-suited for a variety of applications, including:

  • Professional video electronics
  • RF/IF signal processing
  • Active filters and line drivers
  • Test and measurement equipment
  • High-speed data acquisition systems

With its combination of speed, low distortion, and dual-channel design, the Texas Instruments OPA2690 operational amplifier is a versatile component that enhances the performance of high-speed signal processing circuits.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5485 $53.2275
35+ $2.9116 $101.9060
54+ $2.8207 $152.3178
74+ $2.7297 $201.9978
95+ $2.6387 $250.6765
127+ $2.3657 $300.4439
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess