EN
  • EN
  • DE

LT4356IDE-2#TRPBF

Part No LT4356IDE-2#TRPBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description IC SURGE STOPPER ADJ 12-DFN / Surge Stopper Automotive 12-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Reel package
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-DFN (4x3)
Voltage - Working 4 ~ 80V
Win Source Part Number 781433-LT4356IDE-2#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT4356-2
Introduction Date January 20, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT4356IDE-2#TRPBF CAD Model

Description

The LT4356IDE-2#TRPBF is a robust surge stopper device designed to protect sensitive electronic circuits from high voltage transients and surges. Manufactured by Linear Technology, a leader in high-performance analog integrated circuits, this component ensures reliable operation in environments prone to voltage spikes and surges, such as industrial, automotive, and telecommunications applications.

Key Features

  • Overvoltage Protection: The LT4356IDE-2#TRPBF effectively clamps transient overvoltages to a safe level without interrupting the supply, safeguarding downstream components from damage.
  • Wide Operating Voltage Range: This device supports a wide input voltage range, accommodating various application requirements and ensuring versatility across different platforms.
  • Adjustable Output Clamp Voltage: Users can set the desired clamp voltage level to meet specific circuit protection needs, providing tailored protection for each unique application.
  • Low Quiescent Current: The low current draw in operation makes this surge stopper an energy-efficient choice, which is particularly beneficial in battery-powered or energy-conscious systems.
  • Reverse Input Protection: It offers protection against reverse input voltages, which can accidentally occur in complex wiring environments, further ensuring the resilience of the protected system.

Applications

The LT4356IDE-2#TRPBF is suited for a variety of applications where voltage spikes and surges can be detrimental to electronic equipment, including:

  • Automotive electronics
  • Industrial control systems
  • Telecommunication infrastructure
  • Power supplies
  • Avionics and marine systems

Product Specifications

The LT4356IDE-2#TRPBF comes in a 12-lead plastic DFN package, characterized by its compact size and excellent thermal performance. It is designed for surface mount technology (SMT), which allows for efficient assembly and space-saving PCB design. The part number suffix 'TRPBF' indicates that the device is provided in tape and reel packaging, suitable for automated pick-and-place manufacturing processes, and is specified as lead-free (Pb-free), adhering to RoHS compliance standards.

With its combination of protection features, wide voltage range, and energy-efficient operation, the LT4356IDE-2#TRPBF surge stopper is an ideal solution for protecting sensitive electronic systems from voltage-related stress and damage.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU 50MA 650VIMP SMD
Lowest to $1.5193
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $5.4996
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Need more? Email Us
Maxim Integrated
IC PORT PROTECTOR VGA 24TQFN
Need more? Email Us
Maxim Integrated
IC OVP/OVC ADJ HI ACCURACY TSSOP
Lowest to $14.6893
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC ADJ OV/OC PROTECTOR 14TSSOP
Lowest to $12.9233
Bourns Inc.
SURGE SUPP TBU 200MA 850VIMP SMD
Lowest to $1.1427
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $2.1896
STMicroelectronics
IC OVP PROTECTION POWERFLAT2X2
Lowest to $0.6115

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,380 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess