EN
  • EN
  • DE

OPA2735AIDGKT

Part No OPA2735AIDGKT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER 1.6MHZ 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Amplifier Type Zero-Drift
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 1.5 V/μs
GBP - Gain Bandwidth Product 1.6MHz
Current - Input Bias 100pA
Voltage - Input Offset 1μV
Operating Supply Current 600μA
Output Current per Channel 20mA
Dual Supply Voltage (±) 2.7 V ~ 12 V, ±1.35 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 790996-OPA2735AIDGKT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA2735AIDGKT CAD Model

Description

Product Overview: Texas Instruments OPA2735AIDGKT

The OPA2735AIDGKT from Texas Instruments is a high-performance, precision operational amplifier (op-amp) designed to meet the needs of a wide array of applications. Crafted with advanced technology, this op-amp offers a perfect blend of speed and precision, making it an ideal choice for high-fidelity audio, test and measurement equipment, and sensor signal conditioning.

Key Features

  • High Precision: The OPA2735AIDGKT boasts excellent accuracy and low offset voltage, ensuring precise signal amplification and processing.
  • Wide Bandwidth: With a bandwidth of 10MHz, it provides fast response times suitable for high-speed signal processing.
  • Low Noise: The device exhibits low noise performance, which is critical for applications requiring clean signal amplification.
  • Rail-to-Rail Output: The rail-to-rail output feature allows for a wide dynamic range, making the most of the power supply range.
  • Low Power Consumption: Its design focuses on energy efficiency, resulting in lower power consumption without compromising performance.
  • Dual-Channel: This dual op-amp package enables compact designs and simplifies layout in applications requiring multiple amplifiers.
  • Temperature Range: The device operates over a wide temperature range, ensuring reliability and stability in various environments.

Applications

The OPA2735AIDGKT is versatile and can be used in numerous applications. Some of the common ones include:

  • Professional Audio Equipment
  • Active Filters and Signal Conditioning
  • Data Acquisition Systems
  • Analog-to-Digital Converter (ADC) Drivers
  • Test and Measurement Instruments
  • Medical and Healthcare Electronics

Package and Quality

This operational amplifier is packaged in an 8-pin MSOP (Mini Small Outline Package), which is ideal for space-constrained applications. Texas Instruments is known for its commitment to quality, and the OPA2735AIDGKT is no exception. It is designed to meet stringent industry standards, ensuring performance and durability.

Whether you're designing professional audio systems, precision instrumentation, or any other application requiring a high-quality op-amp, the OPA2735AIDGKT from Texas Instruments is a choice that won't disappoint.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9585 $54.5435
22+ $4.6447 $102.1834
34+ $4.4878 $152.5852
48+ $4.1740 $200.3520
63+ $4.0171 $253.0773
78+ $3.8601 $301.0878
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,550 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess