EN
  • EN
  • DE

OPA2830

Part No OPA2830
Manufacturer Texas Instruments
Description Quad, Low-Power, Single-Supply, Wideband Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233600-OPA2830
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA2830 CAD Model

Description

Introducing the OPA2830 from Texas Instruments

The OPA2830 is a high-speed, voltage-feedback, dual-operational amplifier designed by Texas Instruments to offer a blend of performance and flexibility for a wide range of applications. This op-amp delivers a remarkable balance of speed and power efficiency, making it an ideal choice for high-performance data acquisition systems, active filters, and general-purpose amplification circuits.

Key Features

  • High Speed: The OPA2830 boasts a unity-gain bandwidth of 230MHz and a slew rate of 160V/µs, which enables fast signal processing capabilities for high-speed applications.
  • Low Distortion: With a total harmonic distortion (THD) of -90dBc at 1MHz, the OPA2830 ensures high-fidelity signal amplification, suitable for precision audio and instrumentation.
  • Power Efficiency: Despite its high-speed performance, the OPA2830 maintains power efficiency with a low quiescent current of 4.6mA per channel, making it suitable for battery-powered devices.
  • Dual Supply Operation: The device operates on a dual supply voltage ranging from ±2.5V to ±5.5V, providing design flexibility for various circuit topologies.
  • Single Supply Operation: It can also function on a single supply voltage in the range of 5V to 11V, catering to applications that require single-supply operation.
  • Output Swing: The OPA2830 offers rail-to-rail output, which maximizes the dynamic range in both single-supply and dual-supply configurations.

Applications

The OPA2830 is versatile enough to be used in a variety of applications, including:

  • Professional audio equipment
  • Test and measurement systems
  • Active filters and data acquisition systems
  • Video and high-speed signal processing
  • Medical instrumentation

Package and Availability

Available in a compact 8-pin VSSOP package, the OPA2830 is designed to occupy minimal board space, which is essential for space-constrained applications. Texas Instruments provides comprehensive support for this op-amp, including detailed datasheets, design resources, and simulation tools to facilitate its integration into your projects.

With its excellent speed-to-power ratio and versatility, the OPA2830 stands out as a solid choice for designers looking to enhance their systems with a reliable and efficient operational amplifier.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0480 $51.2000
60+ $1.6804 $100.8240
93+ $1.6279 $151.3947
127+ $1.5754 $200.0758
165+ $1.5229 $251.2785
220+ $1.3653 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess