EN
  • EN
  • DE

OPA336NJ

Part No OPA336NJ
Manufacturer Texas Instruments
Description SINGLE-SUPPLY, microPower CMOS OPERATIONAL AMPLIFIERS microAmplifier ™ Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233631-OPA336NJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian OPA336NJ CAD Model

Description

The OPA336 series of CMOS operational amplifiers offer ultra-low noise, rail-to-rail output operation, and are designed by Texas Instruments to provide a perfect balance of performance, power efficiency, and versatility. The OPA336NJ is a single-supply op-amp that features a low input bias current, making it an ideal choice for high-impedance sensor amplification and precision measurement applications.

Key Features

  • Low Noise: With a low voltage noise density of just 8 nV/√Hz at 1 kHz, the OPA336NJ ensures a clean and precise signal amplification, minimizing the impact of unwanted noise in sensitive applications.
  • Rail-to-Rail Output: The ability to swing outputs close to the supply rails makes the OPA336NJ highly efficient in single-supply operations, maximizing the dynamic range available in low voltage applications.
  • Low Input Bias Current: The OPA336NJ boasts an input bias current of only 1 pA, which is critical for applications requiring high input impedance.
  • Single Supply Operation: Operating from a single supply voltage ranging from 2.7V to 5.5V, the OPA336NJ is versatile and can be used in a variety of battery-operated and portable devices without the need for dual supplies.
  • High Open-Loop Gain: With a high open-loop gain, the OPA336NJ ensures accurate signal amplification with minimal error, making it suitable for precision applications.

Applications

The OPA336NJ is widely used in a range of applications that require high precision and low power consumption. It is particularly suited for:

  • Portable instrumentation
  • Sensor amplification
  • Medical equipment
  • Data acquisition systems
  • Analog filters
  • Notebook computers

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the OPA336NJ is no exception. This operational amplifier is built to meet the stringent requirements of the most demanding applications, ensuring long-term stability and performance.

For detailed specifications, application notes, and support resources, visit the Texas Instruments official website or contact their customer support team.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8649 $51.8940
145+ $0.7097 $102.9065
220+ $0.6875 $151.2500
305+ $0.6654 $202.9470
390+ $0.6432 $250.8480
525+ $0.5766 $302.7150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess