EN
  • EN
  • DE

OPA340MDBVTEP

Part No OPA340MDBVTEP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5 / General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 6V/µs
Gain Bandwidth Product 5.5 MHz
Current - Input Bias 0.2 pA
Voltage - Input Offset 150 µV
Current - Supply 750µA
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number OPA340
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-23815-6,296-23815-2-NDR,-V62/08618-01XE-NDR,296-23815-1-NDR,-296-23815-1-ND,-OPA340MDBVTEP-NDR,-V62/08618-01XE,296-23815-1,296-23815-2,-296-23815-1-NDR,296-23815-6-NDR
Standard Package 250
Win Source Part Number 1321601-OPA340MDBVTEP
Ultra Librarian 3D Model Ultra Librarian OPA340MDBVTEP CAD Model

Description

The Texas Instruments OPA340MDBVTEP is a high-performance, single-supply operational amplifier designed for a wide range of applications. This precision op-amp is part of Texas Instruments' Enhanced Product (EP) portfolio, ensuring it meets the stringent requirements of mission-critical systems, including defense, aerospace, and industrial applications where reliability and robustness are paramount.

Key Features

  • Single-Supply Operation: The OPA340MDBVTEP operates from a single power supply ranging from 2.7V to 5.5V, making it ideal for battery-powered and portable applications.
  • High-Speed Performance: With a bandwidth of 5.5MHz and a slew rate of 6V/μs, this op-amp can handle fast signal processing tasks with ease.
  • Low Noise: The device boasts a low voltage noise density of 8nV/√Hz, ensuring signal integrity in sensitive applications.
  • Enhanced Product (EP) Series: The OPA340MDBVTEP is part of TI's EP series, designed to perform reliably in extreme environments and is characterized for enhanced low-temperature operation.
  • Rail-to-Rail Output: It features rail-to-rail output swing, which provides the maximum possible dynamic range at the output, a crucial feature for many analog circuits.

Applications

The OPA340MDBVTEP is versatile and can be used in various applications, including:

  • Test and measurement equipment
  • Sensor interfacing and data acquisition systems
  • Audio processing
  • Active filters and buffers
  • Medical instrumentation

Package and Quality

The OPA340MDBVTEP comes in a DBV (SOT-23-5) package, which is compact and suitable for space-constrained applications. The device is also part of Texas Instruments' EP product line, which means it has been subjected to additional testing and qualification processes beyond the standard commercial product. This includes extended temperature range testing and enhanced reliability testing to ensure performance in harsh conditions.

Conclusion

With its combination of high-speed performance, low noise, and single-supply operation, the Texas Instruments OPA340MDBVTEP operational amplifier is a reliable choice for engineers and designers looking for a robust, high-quality component for their critical applications.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1443 $55.2987
20+ $5.0415 $100.8300
31+ $4.8839 $151.4009
43+ $4.7264 $203.2352
55+ $4.5688 $251.2840
74+ $4.0962 $303.1188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,984 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess